Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Matrox EPI-TC4P128LPAF graphics card GDDR

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Matrox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EPI-TC4P128LPAF
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EPI-TC4P128LPAF show
Show alternative article codes used in the online market place
Category
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Matrox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42970
This statistic is based on the 86417 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84442 free Open Icecat users.
Info modified on: 04 Apr 2019 07:28:33
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3-year warranty
Long product name Matrox EPI-TC4P128LPAF graphics card GDDR :
The short editorial description of Matrox EPI-TC4P128LPAF graphics card GDDR

Expressly designed for thin computing and other mission-critical systems, Epica series graphics cards have innovative, new, server-based software from Matrox to manage multi-display configurations in remote sessions. The Matrox Epica TC4 graphics card supports up to four digital or analog monitors at a time.
More>>>
Matrox EPI-TC4P128LPAF graphics card GDDR:
The official marketing text of Matrox EPI-TC4P128LPAF graphics card GDDR as supplied by the manufacturer

Expressly designed for thin computing and other mission-critical systems, Epica series graphics cards have innovative, new, server-based software from Matrox to manage multi-display configurations in remote sessions. The Matrox Epica TC4 graphics card supports up to four digital or analog monitors at a time. For maximum compatibility and flexibility, Epica cards are designed for the PCI slots found in most modern PCs and have low-profile form factors to fit in an even wider variety of systems. For greater reliability, Epica cards also have passive (fanless) cooling and a single Matrox-designed graphics chip to control each display. By helping to manage large amounts of information, Matrox multi-display technology can improve productivity and reduce errors in thin-computing environments.

* Matrox Remote PowerDesk Epica and Matrox Remote PowerSpace server-based software to remotely manage multi-display sessions
* Support for Microsoft RDP, Citrix ICA for Windows, and Linux desktop remote connection software
* Support for up to four digital or analog monitors at a time (in "independent"* or "stretched" mode)
* Joined graphics card mode enables an additional Matrox Quad graphics solution** to work in tandem in one system to drive up to eight displays†
* PCI card compatible with all PCI and PCI-X slots
* Low-profile form factor to fit in a wider variety of systems
* Passive cooling (heat sink with no fan) for silent operation and extra reliability
* Expected power consumption of 15.4 watts or less
* 128 MB graphics memory
* Matrox UltraSharp Display Output Technology
* 1600 x 1200 maximum resolution per display *
* Display driver for Microsoft Windows 2000, Windows XP, Windows XP Embedded (XPe), Windows Vista XDDM and Linux
* Matrox Clone to view a copy of one display on the other displays
* Display pivoting (rotation)
* Support for displays with special aspect ratios
* Support for customizable unattended installation for rapid multi-system setup
* Global sales and technical support
* 3-year warranty

For stretched and independent mode support for quad-display products, click here.
** With Joined graphics card mode, a DualHead graphics card can only be joined with another DualHead graphics card to drive a maximum of four displays.
† Joined graphics card mode multi-display configurations can be obtained by downloading the Matrox PowerDesk-SE version 2.04 display driver and above.

Hardware included

* Matrox Epica TC4 graphics card (with factory-installed ATX bracket)
* KX20-to-DVI quad-monitor adapter cable (1-foot)
* 4 DVI-to-HD15 connector adapters
* Separate low-profile bracket

Software included

* Matrox display drivers for Microsoft Windows 2000, Windows XP, Windows XPe, Windows Vista XDDM and Linux to be installed on the client ‡
* Matrox Remote PowerDesk desktop management software for Windows Client XPe and Linux Client to be installed on the server side ‡
* Matrox Remote PowerSpace virtual desktop management software for Windows Client XPe and Linux Client to be installed on the server side ‡

‡ To download drivers and software:
http://www.matrox.com/graphics/en/support/drivers/

Short summary description Matrox EPI-TC4P128LPAF graphics card GDDR:
This short summary of the Matrox EPI-TC4P128LPAF graphics card GDDR data-sheet is auto-generated and uses the product title and the first six key specs.

Matrox EPI-TC4P128LPAF, GDDR, 64 bit, 1600 x 1200 pixels, PCI

Long summary description Matrox EPI-TC4P128LPAF graphics card GDDR:
This is an auto-generated long summary of Matrox EPI-TC4P128LPAF graphics card GDDR based on the first three specs of the first five spec groups.

Matrox EPI-TC4P128LPAF. Graphics adapter memory type: GDDR, Memory bus: 64 bit. Maximum resolution: 1600 x 1200 pixels. Interface type: PCI. Cooling type: Passive

Processor
Maximum resolution *
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
1600 x 1200 pixels
Memory
Graphics adapter memory type *
The type of memory used by the video card. Often a combination of dedicated memory (Video RAM or VRAM) and dynamic system memory is used. UMA stands for Unified Memory Architecture, and is a computer memory architecture that allows the graphics processing unit to share system memory. Other abreviations: RAM = Random Access Memory, SDRAM = synchronous dynamic RAM, DDR = double-data-rate.
GDDR
Memory bus *
Hardware and software that connects the main memory to the memory controller in computer systems. Originally, general-purpose buses like VMEbus and the S-100 bus were used, but to reduce latency, modern memory buses are designed to connect directly to DRAM chips, and thus are designed by chip standards bodies such as JEDEC.
64 bit
Ports & interfaces
Interface type *
PCI
DVI-I ports quantity *
This is the amount of DVI-I interfaces. Digital Visual Interface (DVI) is a video display interface developed by the Digital Display Working Group (DDWG). The digital interface is used to connect a video source to a display device, such as a computer monitor. DVI-I is DVI integrated, which means it can support digital and analog.
4
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
KX20-DVI Cable to 4x DVI-I
Performance
DirectX version *
DirectX is a collection of APIs (application programming interfaces) for easily handling tasks related to game programming on the Microsoft Windows operating system.
No
Design
Cooling type *
The method used to cool the device or to cool the air around the device.
Passive
Form factor
The shape or design of the product.
LP
Other features
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
Country Distributor
Deutschland 2 distributor(s)
Customer service details