location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Markslöjd Corse ceiling lighting E27 60 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Markslöjd Check ‘Markslöjd’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Corse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
106430
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7330024559424
Category:
Lamps etc. found on the ceiling of buildings.
Ceiling Lighting Check ‘Markslöjd’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Markslöjd: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6771
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:29:40
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (2.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Markslöjd Corse ceiling lighting E27 60 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 bulb(s) E27
  • - Suitable for indoor use Suitable location: Dining room, Living room
  • - IP20
  • - Gold, White
Long product name Markslöjd Corse ceiling lighting E27 60 W :
The long product name of Markslöjd Corse ceiling lighting E27 60 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

E27, 60W, IP20, 230V
More>>>
Short summary description Markslöjd Corse ceiling lighting E27 60 W:
This short summary of the Markslöjd Corse ceiling lighting E27 60 W data-sheet is auto-generated and uses the product title and the first six key specs.

Markslöjd Corse, 1 bulb(s), E27, IP20, Gold, White

Long summary description Markslöjd Corse ceiling lighting E27 60 W:
This is an auto-generated long summary of Markslöjd Corse ceiling lighting E27 60 W based on the first three specs of the first five spec groups.

Markslöjd Corse. Product colour: Gold, White, Suitable location: Dining room, Living room, Housing material: Fabric, Metal. Fitting/cap type: E27, Number of bulbs: 1 bulb(s), Total power: 60 W. Cable length: 1.5 m. Input voltage: 230 V, AC input voltage: 230 V. Width: 380 mm, Depth: 380 mm, Height: 250 mm