location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Markslöjd TRAY ceiling lighting LED 9 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Markslöjd Check ‘Markslöjd’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TRAY
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
106124
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7330024556386
Category:
Lamps etc. found on the ceiling of buildings.
Ceiling Lighting Check ‘Markslöjd’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Markslöjd: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5909
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2023 12:55:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Markslöjd TRAY ceiling lighting LED 9 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LED 3 bulb(s) 3 W
  • - 3000 K
  • - Suitable for indoor use Suitable location: Dining room, Kitchen
  • - IP20
  • - Dimmable
  • - Power source type: AC
  • - White
Long product name Markslöjd TRAY ceiling lighting LED 9 W :
The long product name of Markslöjd TRAY ceiling lighting LED 9 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3x 3W, 630 lm, 3000K, 230V
More>>>
Short summary description Markslöjd TRAY ceiling lighting LED 9 W:
This short summary of the Markslöjd TRAY ceiling lighting LED 9 W data-sheet is auto-generated and uses the product title and the first six key specs.

Markslöjd TRAY, 3 bulb(s), LED, 3000 K, 630 lm, IP20, White

Long summary description Markslöjd TRAY ceiling lighting LED 9 W:
This is an auto-generated long summary of Markslöjd TRAY ceiling lighting LED 9 W based on the first three specs of the first five spec groups.

Markslöjd TRAY. Product colour: White, Suitable location: Dining room, Kitchen, Shape: Rectangle. Number of bulbs: 3 bulb(s), Bulb type: LED, Bulb power: 3 W. Cable length: 1.5 m. Power source type: AC, AC input voltage: 230 V. Width: 800 mm, Depth: 230 mm, Height: 500 mm