EU Energy Label
(1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Markslöjd 105285 user manual
(0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 1 bulb(s) E27
- - Suitable for indoor use Suitable location: Dining room, Kitchen
- - IP20
- - White
Long product name Markslöjd Bas ceiling lighting E27 60 W
:
E27, 60W, IP20, 230V
The long product name of Markslöjd Bas ceiling lighting E27 60 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
E27, 60W, IP20, 230V
More>>>
Short summary description Markslöjd Bas ceiling lighting E27 60 W:
This short summary of the Markslöjd Bas ceiling lighting E27 60 W data-sheet is auto-generated and uses the product title and the first six key specs.
Markslöjd Bas, 1 bulb(s), E27, IP20, White
Long summary description Markslöjd Bas ceiling lighting E27 60 W:
This is an auto-generated long summary of Markslöjd Bas ceiling lighting E27 60 W based on the first three specs of the first five spec groups.
Markslöjd Bas. Product colour: White, Suitable location: Dining room, Kitchen, Mounting type: Surfaced. Fitting/cap type: E27, Number of bulbs: 1 bulb(s), Total power: 60 W. Cable length: 1.5 m. Input voltage: 230 V, AC input voltage: 230 V. Width: 400 mm, Depth: 400 mm, Height: 350 mm