location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Markin 210C503RO self-adhesive label Rectangle Permanent Red 100 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Markin Check ‘Markin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
210C503RO
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210C503RO
Category:
Labels that can be stuck onto envelopes, files etc. Used for naming and labelling things. Have a sticky back so will stick without the need for glue.
Self-Adhesive Labels Check ‘Markin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Markin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3922
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Markin 210C503RO self-adhesive label Rectangle Permanent Red 100 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rectangle Permanent A4 Red
  • - Material: Cellulose
  • - 70 g/m²
  • - 100 pc(s)
Warranty: 4 years
Long product name Markin 210C503RO self-adhesive label Rectangle Permanent Red 100 pc(s) :
The long product name of Markin 210C503RO self-adhesive label Rectangle Permanent Red 100 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

100 labels, 210 x 29 mm, Red
More>>>
Short summary description Markin 210C503RO self-adhesive label Rectangle Permanent Red 100 pc(s):
This short summary of the Markin 210C503RO self-adhesive label Rectangle Permanent Red 100 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Markin 210C503RO, Red, Rectangle, Permanent, A4, Cellulose, 70 g/m²

Long summary description Markin 210C503RO self-adhesive label Rectangle Permanent Red 100 pc(s):
This is an auto-generated long summary of Markin 210C503RO self-adhesive label Rectangle Permanent Red 100 pc(s) based on the first three specs of the first five spec groups.

Markin 210C503RO. Product colour: Red, Shape: Rectangle, Adhesive type: Permanent. Width: 210 mm, Height: 297 mm, Sheet width: 21 cm. Labels per pack: 100 pc(s), Labels per sheet: 1 pc(s), Media sheets per package: 100 sheets. Products per shipping (inner) case: 1000 pc(s)