Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Marabu MaraJet DI-LS 429 1000ml Yellow ink

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Marabu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MaraJet DI-LS 429
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
362097429
Category
Coloured fluid or paste used for writing, drawing, printing, or duplicating.
inks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Marabu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 2102
This statistic is based on the 76071 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74337 free Open Icecat users .
Info modified on: 13 Oct 2017 12:38:55
The date of the most recent change of this product data-sheet in Icecat.
Long product name Marabu MaraJet DI-LS 429 1000ml Yellow ink :
The short editorial description of Marabu MaraJet DI-LS 429 1000ml Yellow ink

1000 ml, Yellow
More>>>
Short summary description Marabu MaraJet DI-LS 429 1000ml Yellow ink:
This short summary of the Marabu MaraJet DI-LS 429 1000ml Yellow ink data-sheet is auto-generated and uses the product title and the first six key specs.

Marabu MaraJet DI-LS 429

Long summary description Marabu MaraJet DI-LS 429 1000ml Yellow ink:
This is an auto-generated long summary of Marabu MaraJet DI-LS 429 1000ml Yellow ink based on the first three specs of the first five spec groups.

Marabu MaraJet DI-LS 429

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.