Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Maped Kantenlupe Länge 250 mm auf Blisterkarte

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Maped
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Kantenlupe Länge 250 mm auf Blisterkarte
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
395110
Category
Does not fit in any category
Not Categorized
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byMaped: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1011
This statistic is based on the 91421 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89377 free Open Icecat users.
Info modified on: 28 May 2019 22:53:37
The date of the most recent change of this product data-sheet in Icecat.
Long product name Maped Kantenlupe Länge 250 mm auf Blisterkarte :
The short editorial description of Maped Kantenlupe Länge 250 mm auf Blisterkarte

Loupe réglette 25cm Etui. Format réglette avec poignée pour une bonne prise en main et un usage prolongé sans effort. Repère visuel pour faciliter la lecture. Netteté immédiate. Trés pratique pour lire les Tableaux Excel. Grossissement : réglette x 1,5 -
More>>>
Short summary description Maped Kantenlupe Länge 250 mm auf Blisterkarte:
This short summary of the Maped Kantenlupe Länge 250 mm auf Blisterkarte data-sheet is auto-generated and uses the product title and the first six key specs.

Maped Kantenlupe Länge 250 mm auf Blisterkarte

Long summary description Maped Kantenlupe Länge 250 mm auf Blisterkarte:
This is an auto-generated long summary of Maped Kantenlupe Länge 250 mm auf Blisterkarte based on the first three specs of the first five spec groups.

Maped Kantenlupe Länge 250 mm auf Blisterkarte

Country Distributor
Nederland 1 distributor(s)
Customer service details
Array