location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Maped 242120 ruler 200 mm Plastic Blue, Translucent 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Maped Check ‘Maped’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
242120
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
242120
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3154142421203
Category:
Straight strip or cylinder of plastic, wood, metal, or other rigid material, typically marked at regular intervals and used to draw straight lines or measure distances.
Rulers Check ‘Maped’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Maped: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46158
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2018 11:47:25
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Maped 242120 ruler 200 mm Plastic Blue, Translucent 1 pc(s):
This short summary of the Maped 242120 ruler 200 mm Plastic Blue, Translucent 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Maped 242120, Plastic, Blue, Translucent, cm, mm, 200 mm, 1 pc(s), Hanging bag

Long summary description Maped 242120 ruler 200 mm Plastic Blue, Translucent 1 pc(s):
This is an auto-generated long summary of Maped 242120 ruler 200 mm Plastic Blue, Translucent 1 pc(s) based on the first three specs of the first five spec groups.

Maped 242120. Material: Plastic, Product colour: Blue, Translucent, Units of measurement: cm, mm. Length: 200 mm. Quantity per pack: 1 pc(s), Package type: Hanging bag

Brand Image Product code Product Stock Price from
Maped

Maped 242060 ruler 600 mm Plastic
(show image)
242060 242060 0.00
(excl. VAT)
0 (incl. VAT)
Maped

Maped 147599 ruler 500 mm Plastic
(show image)
147599 147599 0.00
(excl. VAT)
0 (incl. VAT)
Maped

Maped Riga 600 mm Aluminium
(show image)
100096 Riga 0.00
(excl. VAT)
0 (incl. VAT)
Maped

Maped 100095 ruler 500 mm Aluminium
(show image)
100095 100095 0.00
(excl. VAT)
0 (incl. VAT)
Maped

Maped 27900 ruler 300 mm Plastic Blue, Purple
(show image)
27900 27900 0.00
(excl. VAT)
0 (incl. VAT)
Maped

Maped 26005 ruler 300 mm Plastic Transparent
(show image)
26005 26005 0.00
(excl. VAT)
0 (incl. VAT)
Maped

Maped 244020 ruler 200 mm Plastic Transparent
(show image)
244020 244020 0.00
(excl. VAT)
0 (incl. VAT)
Maped

Maped Geometric 200 mm Plastic Transparent
(show image)
242020 Geometric 0.00
(excl. VAT)
0 (incl. VAT)
Maped

Maped 120120 ruler 200 mm Aluminium
(show image)
120120 120120 0.00
(excl. VAT)
0 (incl. VAT)
Maped

Maped 147120 ruler 200 mm Plastic Transparent
(show image)
147120 147120 0.00
(excl. VAT)
0 (incl. VAT)