Maped logo

Maped Galactic Manual pencil sharpener Blue, Pink, Yellow

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23339
Info modified on:
09 Dec 2020, 11:49:11
Short summary description Maped Galactic Manual pencil sharpener Blue, Pink, Yellow:

Maped Galactic, Manual pencil sharpener, Blue, Pink, Yellow, HIPS, France, Blister, 70 mm

Long summary description Maped Galactic Manual pencil sharpener Blue, Pink, Yellow:

Maped Galactic. Type: Manual pencil sharpener, Product colour: Blue, Pink, Yellow, Material: HIPS. Width: 70 mm, Depth: 24 mm, Height: 55.7 mm. Pallet gross width: 80 cm, Pallet gross length: 119.4 cm, Pallet gross height: 120 cm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.