Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Manhattan Notebook Computer Sleeve Case notebook case 30.7 cm (12.1") Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Manhattan
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Notebook Computer Sleeve Case
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
438957
Category
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Notebook Cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byManhattan: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8752
This statistic is based on the 95298 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 93093 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:11
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Manhattan Notebook Computer Sleeve Case notebook case 30.7 cm (12.1") Black :
The short editorial description of Manhattan Notebook Computer Sleeve Case notebook case 30.7 cm (12.1") Black

Notebook Computer Sleeve Case - Fits Most Widescreens Up To 12.1"
More>>>
Manhattan Notebook Computer Sleeve Case notebook case 30.7 cm (12.1") Black:
The official marketing text of Manhattan Notebook Computer Sleeve Case notebook case 30.7 cm (12.1") Black as supplied by the manufacturer

- Use alone or slip into a larger notebook computer case for additional storage and protection options
- Convenient front zipper pocket separately holds power adapter, extra battery, cables and other accessories
- Snug, cushioned fit offers extra safety from daily mishandling and spills
- Dual strap handles provide secure and confident transport
- Lightweight construction with water-resistant exterior and scratch-resistant interior
- Side-mount thumb grip helps easily remove from backpacks and other cases.

Short summary description Manhattan Notebook Computer Sleeve Case notebook case 30.7 cm (12.1") Black:
This short summary of the Manhattan Notebook Computer Sleeve Case notebook case 30.7 cm (12.1") Black data-sheet is auto-generated and uses the product title and the first six key specs.

Manhattan Notebook Computer Sleeve Case, Sleeve case, 30.7 cm (12.1"), 275 g

Long summary description Manhattan Notebook Computer Sleeve Case notebook case 30.7 cm (12.1") Black:
This is an auto-generated long summary of Manhattan Notebook Computer Sleeve Case notebook case 30.7 cm (12.1") Black based on the first three specs of the first five spec groups.

Manhattan Notebook Computer Sleeve Case. Case type: Sleeve case, Maximum screen size: 30.7 cm (12.1"). Weight: 275 g

Features
Maximum screen size *
30.7 cm (12.1")
Case type *
Sleeve case
Material *
Polyester
Product main colour *
Black
Weight & dimensions
Weight *
275 g
Other features
Dimensions (WxDxH)
250 x 320 x 45 mm