Manhattan logo

Manhattan 424035 display privacy filter

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5911
Info modified on:
17 Feb 2021, 11:26:40
Warranty:
10 years
Long product name Manhattan 424035 display privacy filter:

Privacy Filter, 15.4"

Manhattan 424035 display privacy filter:

-Improves privacy when working with confidential information in open environments.
-Limits views to 45° of display center without blurred or distorted images.
-Helps keep corporate data secure, comply with disclosure laws and deter identity theft.
-Ideal for crowded and confined workspaces, airplanes, trains, cafés and other public areas.
-Reduces glare and protects LCD displays from scratches and minor damage.
-Frameless design – easily fits desktop displays and notebook computers.

Short summary description Manhattan 424035 display privacy filter:

Manhattan 424035, Black, 330 mm, 210 mm, 33 cm (13"), 21 cm (8.25")

Long summary description Manhattan 424035 display privacy filter:

Manhattan 424035. Product colour: Black. Width: 330 mm, Height: 210 mm, Width (imperial): 33 cm (13")

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.