location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Manhattan imPORT Hub Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Manhattan Check ‘Manhattan’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
imPORT Hub
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
406239
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0766623406239 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Manhattan’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Manhattan: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21051
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Dec 2023 16:47:40
The date of the most recent change of this product data-sheet in Icecat.
Long product name Manhattan imPORT Hub Black :
The long product name of Manhattan imPORT Hub Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3 x USB 2.0, Micro-USB, 24-in-1, Black
More>>>
Manhattan imPORT Hub Black:
The official description of Manhattan imPORT Hub Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enhance your mobile device

The Manhattan imPORT Hub is a versatile, multifunction adapter that allows you to connect up to three USB 2.0 devices to your OTG-capable smartphone or tablet, and also includes a card reader port that allows you to easily connect a variety of popular memory cards.

The imPORT Hub connects quickly and easily to the Micro-USB port on your smartphone or tablet, giving you three standard USB 2.0 ports for connecting thumb drives, a keyboard, a mouse (including most wireless mice), a printer or other peripherals. Plus, it features a data card port so your device can read and write to virtually any 24-in-1 standard data card (SD, MMC or microSD).

The imPORT Hub has a slim, lightweight design and durable PVC jacketed connector cable makes it an ideal all-in-one solution for work, school, traveling and much more.

Is My Smartphone or Tablet OTG Compatible?

The best and easiest way to find out is to install USB OTG Checker, a free Android app that can quickly determine whether your device supports USB OTG.

Short summary description Manhattan imPORT Hub Black:
This short summary of the Manhattan imPORT Hub Black data-sheet is auto-generated and uses the product title and the first six key specs.

Manhattan imPORT Hub, Black, MicroSD (TransFlash), MicroSDHC, MicroSDXC, MMC, RS-MMC, SD, SDHC, SDXC, USB 2.0, ABS synthetics, FCC CE WEEE, 237 mm

Long summary description Manhattan imPORT Hub Black:
This is an auto-generated long summary of Manhattan imPORT Hub Black based on the first three specs of the first five spec groups.

Manhattan imPORT Hub. Product colour: Black, Compatible memory cards: MicroSD (TransFlash), MicroSDHC, MicroSDXC, MMC, RS-MMC, SD, SDHC, SDXC, Hub interfaces: USB 2.0. Width: 237 mm, Depth: 21 mm, Height: 19 mm. Compatible operating systems: Android

Ports & interfaces
USB 2.0 ports quantity *
3
Performance
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash), MicroSDHC, MicroSDXC, MMC, RS-MMC, SD, SDHC, SDXC
Product colour *
Black
Hub interfaces
USB 2.0
LED indicators
Yes
Plug and Play
Yes
Performance
Housing material
ABS synthetics
Certification
FCC CE WEEE
Weight & dimensions
Width
237 mm
Depth
21 mm
Height
19 mm
Weight
20 g
Other features
Compatible operating systems
Android
Country Distributor
Deutschland 1 distributor(s)