Manhattan logo

Manhattan 392013 HDMI cable 1 m HDMI Type A (Standard) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7276
Info modified on:
09 Feb 2021, 18:43:05
Warranty:
Lifetime
Long product name Manhattan 392013 HDMI cable 1 m HDMI Type A (Standard) Black:

392013 - HDMI Male to HDMI Male, 1 m (3.3 ft.), Black

Manhattan 392013 HDMI cable 1 m HDMI Type A (Standard) Black:

High-speed cables deliver high-definition performance.
HDMI has become the standard digital connection, delivering the highest-quality audio and video signal over a single cable. MANHATTAN High Speed HDMI Cables are designed and carefully constructed to meet the evolving needs of the high-definition marketplace. MANHATTAN High Speed HDMI Shielded Cables provide the highest resolution possible at 4K x 2K, an audio return channel and a bandwidth of 10.2 Gigabits per second at 340 MHz. These high-quality cables provide high-definition video and multi-channel, digital audio with increased performance characteristics, greater accuracy and expanded features.

- HDMI 19-pin male to HDMI 19-pin male connections.
- Ensures the integrity of the signal between HDMI devices.
- Supports HD resolutions beyond 1080p and Deep Color.
- Compliant with High Speed HDMI specifications.
- Up to 10.2 Gbps at 340 MHz bandwidth.
- Fully shielded to reduce EMI interference for improved video transmission.
- Molded PVC boot.

Short summary description Manhattan 392013 HDMI cable 1 m HDMI Type A (Standard) Black:

Manhattan 392013, 1 m, HDMI Type A (Standard), HDMI Type A (Standard), 10.2 Gbit/s, Black

Long summary description Manhattan 392013 HDMI cable 1 m HDMI Type A (Standard) Black:

Manhattan 392013. Cable length: 1 m, Connector 1: HDMI Type A (Standard), Connector 2: HDMI Type A (Standard), Data transfer rate: 10.2 Gbit/s, Product colour: Black

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.