location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Manhattan VGA Monitor Cable (with Ferrite Cores), 20m, Black, Male to Male, HD15, Cable of higher SVGA Specification (fully compatible), Shielding with Ferrite Cores helps minimise EMI interference for improved video transmission, Lifetime Warranty, Polybag

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Manhattan Check ‘Manhattan’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VGA Monitor Cable (with Ferrite Cores), 20m, Black, Male to Male, HD15, Cable of higher SVGA Specification (fully compatible), Shielding with Ferrite Cores helps minimise EMI interference for improved video transmission, Lifetime Warranty, Polybag
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
372190 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0766623372190 show
Category: VGA Cables Check ‘Manhattan’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Manhattan: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67381
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jun 2024 19:34:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Manhattan VGA Monitor Cable (with Ferrite Cores), 20m, Black, Male to Male, HD15, Cable of higher SVGA Specification (fully compatible), Shielding with Ferrite Cores helps minimise EMI interference for improved video transmission, Lifetime Warranty, Polybag
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - HD15 male to HD15 male
  • - Connects SVGA source to SVGA display
  • - Fully shielded with ferrite cores to reduce EMI interference for improved video transmission
  • - Moulded PVC boot with strain relief
  • - Lifetime Warranty
Warranty: Lifetime
Long product name Manhattan VGA Monitor Cable (with Ferrite Cores), 20m, Black, Male to Male, HD15, Cable of higher SVGA Specification (fully compatible), Shielding with Ferrite Cores helps minimise EMI interference for improved video transmission, Lifetime Warranty, Polybag :
The long product name of Manhattan VGA Monitor Cable (with Ferrite Cores), 20m, Black, Male to Male, HD15, Cable of higher SVGA Specification (fully compatible), Shielding with Ferrite Cores helps minimise EMI interference for improved video transmission, Lifetime Warranty, Polybag. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SVGA Monitor Cable with Ferrite Cores, HD15, Male to Male, Shielded with Ferrite Cores, 20m, Black, Polybag
More>>>
Manhattan VGA Monitor Cable (with Ferrite Cores), 20m, Black, Male to Male, HD15, Cable of higher SVGA Specification (fully compatible), Shielding with Ferrite Cores helps minimise EMI interference for improved video transmission, Lifetime Warranty, Polybag:
The official description of Manhattan VGA Monitor Cable (with Ferrite Cores), 20m, Black, Male to Male, HD15, Cable of higher SVGA Specification (fully compatible), Shielding with Ferrite Cores helps minimise EMI interference for improved video transmission, Lifetime Warranty, Polybag as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Reliable connections for superior signal quality _x000D_
Manhattan SVGA Cables easily connect a monitor with a desktop or notebook computer. Ideal for use with video splitters, KVM switches and any HD15-equipped display, computer or device, Manhattan SVGA Cables are engineered and constructed of quality materials to deliver dependable transmissions in video applications. Full foil and braided shielding with ferrite cores help minimize EMI interference and mini-coax (RGB) with paired video wire construction combine to provide maximum conductivity and clear, crisp images with reduced distortion over extended distances.

Short summary description Manhattan VGA Monitor Cable (with Ferrite Cores), 20m, Black, Male to Male, HD15, Cable of higher SVGA Specification (fully compatible), Shielding with Ferrite Cores helps minimise EMI interference for improved video transmission, Lifetime Warranty, Polybag:
This short summary of the Manhattan VGA Monitor Cable (with Ferrite Cores), 20m, Black, Male to Male, HD15, Cable of higher SVGA Specification (fully compatible), Shielding with Ferrite Cores helps minimise EMI interference for improved video transmission, Lifetime Warranty, Polybag data-sheet is auto-generated and uses the product title and the first six key specs.

Manhattan VGA Monitor Cable (with Ferrite Cores), 20m, Black, Male to Male, HD15, Cable of higher SVGA Specification (fully compatible), Shielding with Ferrite Cores helps minimise EMI interference for improved video transmission, Lifetime Warranty, Polybag, 20 m, VGA (D-Sub), VGA (D-Sub), Male, Male, Black

Long summary description Manhattan VGA Monitor Cable (with Ferrite Cores), 20m, Black, Male to Male, HD15, Cable of higher SVGA Specification (fully compatible), Shielding with Ferrite Cores helps minimise EMI interference for improved video transmission, Lifetime Warranty, Polybag:
This is an auto-generated long summary of Manhattan VGA Monitor Cable (with Ferrite Cores), 20m, Black, Male to Male, HD15, Cable of higher SVGA Specification (fully compatible), Shielding with Ferrite Cores helps minimise EMI interference for improved video transmission, Lifetime Warranty, Polybag based on the first three specs of the first five spec groups.

Manhattan VGA Monitor Cable (with Ferrite Cores), 20m, Black, Male to Male, HD15, Cable of higher SVGA Specification (fully compatible), Shielding with Ferrite Cores helps minimise EMI interference for improved video transmission, Lifetime Warranty, Polybag. Cable length: 20 m, Connector 1: VGA (D-Sub), Connector 2: VGA (D-Sub). Weight: 1.85 kg, Package type: Polybag

Features
Cable length *
20 m
Connector 1 *
VGA (D-Sub)
Connector 2 *
VGA (D-Sub)
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Product colour *
Black
AWG wire size
28
Features
Connector contacts plating
Nickel
Magnetically shielded
Yes
Cable jacket material
Polyvinyl chloride (PVC)
Quantity per pack *
1 pc(s)
Weight & dimensions
Weight
1.85 kg
Package type
Polybag
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)