location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Manhattan USB-A to USB-B Cable, 3m, Male to Male, 480 Mbps (USB 2.0), Equivalent to USB2HAB3M, Hi-Speed USB, Black, Lifetime Warranty, Polybag

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Manhattan Check ‘Manhattan’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB-A to USB-B Cable, 3m, Male to Male, 480 Mbps (USB 2.0), Equivalent to USB2HAB3M, Hi-Speed USB, Black, Lifetime Warranty, Polybag
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
333382 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0766623333382 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Manhattan’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Manhattan: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81623
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 14:21:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Manhattan USB-A to USB-B Cable, 3m, Male to Male, 480 Mbps (USB 2.0), Equivalent to USB2HAB3M, Hi-Speed USB, Black, Lifetime Warranty, Polybag
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - USB 2.0 Standard-A male to USB 2.0 Standard-B male
  • - Connects a Hi-Speed USB device to a Hi-Speed USB hub or computer
  • - Supports speeds of up to 480 Mbps
  • - Hi-Speed USB for ultra-fast data transfer rates with zero data degradation
  • - Lifetime Warranty
Warranty: Lifetime
Long product name Manhattan USB-A to USB-B Cable, 3m, Male to Male, 480 Mbps (USB 2.0), Equivalent to USB2HAB3M, Hi-Speed USB, Black, Lifetime Warranty, Polybag :
The long product name of Manhattan USB-A to USB-B Cable, 3m, Male to Male, 480 Mbps (USB 2.0), Equivalent to USB2HAB3M, Hi-Speed USB, Black, Lifetime Warranty, Polybag. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 2.0 Cable, USB-A to USB-B, Male to Male, 3m, Black, Polybag
More>>>
Manhattan USB-A to USB-B Cable, 3m, Male to Male, 480 Mbps (USB 2.0), Equivalent to USB2HAB3M, Hi-Speed USB, Black, Lifetime Warranty, Polybag:
The official description of Manhattan USB-A to USB-B Cable, 3m, Male to Male, 480 Mbps (USB 2.0), Equivalent to USB2HAB3M, Hi-Speed USB, Black, Lifetime Warranty, Polybag as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connect with confidence_x000D_
Manhattan Hi-Speed USB 2.0 Device Cables easily connect USB peripherals and accessories with desktop and notebook computers. Ideal for use with many USB external enclosures, hubs and other hot-swap, Plug and Play devices, Manhattan Hi-Speed USB 2.0 Device Cables support data transfer rates up to 480 Mbps on Windows and Mac systems for fast, reliable transmissions. Gold-plated contacts, shielding and fully moulded boots with strain relief help provide dependable connections, maximum conductivity and minimal data loss with reduced EMI interference.

Short summary description Manhattan USB-A to USB-B Cable, 3m, Male to Male, 480 Mbps (USB 2.0), Equivalent to USB2HAB3M, Hi-Speed USB, Black, Lifetime Warranty, Polybag:
This short summary of the Manhattan USB-A to USB-B Cable, 3m, Male to Male, 480 Mbps (USB 2.0), Equivalent to USB2HAB3M, Hi-Speed USB, Black, Lifetime Warranty, Polybag data-sheet is auto-generated and uses the product title and the first six key specs.

Manhattan USB-A to USB-B Cable, 3m, Male to Male, 480 Mbps (USB 2.0), Equivalent to USB2HAB3M, Hi-Speed USB, Black, Lifetime Warranty, Polybag, 3 m, USB A, USB B, USB 2.0, Male/Male, Black

Long summary description Manhattan USB-A to USB-B Cable, 3m, Male to Male, 480 Mbps (USB 2.0), Equivalent to USB2HAB3M, Hi-Speed USB, Black, Lifetime Warranty, Polybag:
This is an auto-generated long summary of Manhattan USB-A to USB-B Cable, 3m, Male to Male, 480 Mbps (USB 2.0), Equivalent to USB2HAB3M, Hi-Speed USB, Black, Lifetime Warranty, Polybag based on the first three specs of the first five spec groups.

Manhattan USB-A to USB-B Cable, 3m, Male to Male, 480 Mbps (USB 2.0), Equivalent to USB2HAB3M, Hi-Speed USB, Black, Lifetime Warranty, Polybag. Cable length: 3 m. Connector 1: USB A, Connector 2: USB B, USB version: USB 2.0, Connector gender: Male/Male, Maximum data transfer rate: 0.48 Gbit/s, Connector contacts plating: Gold, Product colour: Black, Magnetically shielded

Features
USB version *
USB 2.0
Connector 1 *
USB A
Connector 2 *
USB B
Connector gender
Male/Male
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
AWG wire size
28
Connector contacts plating
Gold
Magnetically shielded
Yes
Cable jacket material
Polyvinyl chloride (PVC)
Conductor material
Copper
Maximum data transfer rate
480 Mbit/s
Maximum data transfer rate
0.48 Gbit/s
Product colour *
Black
Features
Cable type
28 AWG
Certification
UL 2725 USB 2.0
Weight & dimensions
Cable length *
3 m
Weight
90 g
Packaging data
Package type
Polybag
Packaging content
Quantity per pack *
1 pc(s)
Logistics data
Harmonized System (HS) code
84733080
Other features
USB connector type
USB Type-A, USB Type-B
LED indicators
No
DC-in jack
No
Technical features
UL 2725
Number of products included
1 pc(s)
Country Distributor
United Kingdom 3 distributor(s)
México 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)