- - Supports US English Only
- - Helps speed data entry, reduce errors and improve efficiency – ideal for retail transactions and automated processes
- - Keyboard Wedge Decoder displays data as if directly entered from keyboard
- - Wide scan field provides quick, accurate reads with up to 300 scans per second at up to 450 mm (17.72 in.) away
- - Detects most 1D & 2D symbologies
- - Inventory Mode (allows for the scanning of multiple barcodes and uploading the data to a paired device at a convenient time)
- - Easy to install and use without software or special training
1D/2D, 450 mm, LED, SPP, HID, 99x46x21 mm
Improve speed, accuracy and productivity.
A Manhattan 2D Mini Barcode Scanner delivers high-quality scanning for a wide range of data-collection functions to help improve routine transactions, automate paper-based processes and increase productivity. The 1D scan engine offers speed, accuracy and greater tolerances for reliable service reading popular 1D & 2D barcodes including UPC/EAN, UCC/EAN128, QR Codes, Data Matrix and more.
Easy to implement and simple to use, a built-in keyboard wedge decoder sends scanned data to an active application, where it appears as if it were manually typed or directly keyed into the computer. The Manhattan 2D Mini Barcode Scanner provides a scan rate of 300 scans per second and an accurate read range of up to 450 mm (17.72 in.). Choose this scanner for the practical, daily scanning solution it provides in point-of-sale, postal, hospitality, travel, shipping, warehousing, office and other commercial and industrial applications to minimize manual data entry, speed transactions and reduce errors.
Manhattan 178921, Handheld bar code reader, 1D/2D, LED, Codabar, Code 11, Code 128, Code 39, Code 93, GS1-128 (UCC/EAN-128), Interleaved 2 of 5, MSI,..., Aztec Code, Data Matrix, MaxiCode, Micro QR Code, MicroPDF417, PDF417, QR Code, 45 cm
Manhattan 178921. Type: Handheld bar code reader, Scanner type: 1D/2D, Sensor type: LED. Connectivity technology: Wireless, Standard interfaces: Bluetooth, Wireless range: 30 m. Product colour: Black. Power source type: Battery, Power consumption: 1000 mA. Weight: 95 g, Width: 46 mm, Depth: 99 mm