location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Manhattan 173384 interface cards/adapter Serial

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Manhattan Check ‘Manhattan’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
173384
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
173384
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0766623173384 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘Manhattan’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Manhattan: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4368
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Manhattan 173384 interface cards/adapter Serial
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Host interface: USB
  • - Output interface: Serial
  • - Black
Warranty: Lifetime Warranty
Long product name Manhattan 173384 interface cards/adapter Serial :
The long product name of Manhattan 173384 interface cards/adapter Serial. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB / 4 x RS-232, 225kbps, black
More>>>
Manhattan 173384 interface cards/adapter Serial:
The official description of Manhattan 173384 interface cards/adapter Serial as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Easily connect serial devices through a USB port.
Modern computers are often not equipped with RS232 ports, making the use of legacy peripherals and communication devices more difficult. The MANHATTAN USB to Serial Converter, with its serial RS232 ports and speeds up to 225 kbps, easily expands a single USB 1.1 port to connect and support up to four serial modems, barcode scanners, digital cameras, card readers and other devices.

Quality Construction and Easy Installation
Gold-plated contacts and a rugged ABS housing combine to offer a reliable connection between the computer and serial peripherals for consistent, trouble-free performance. Windows compatibility with Plug and Play installation and hot-swappability help provide seamless use without inconvenient and frustrating device conflicts.

Features:

- Quickly adds 4 RS232 ports to a single USB port;
- Easily connect most serial modems, digital cameras, label writers, card readers, barcode scanners, palm PCs and digital organizers;
- Versatile design for desktop or wall mount;
- Windows compatible — Plug and Play; hot-swappable.

Short summary description Manhattan 173384 interface cards/adapter Serial:
This short summary of the Manhattan 173384 interface cards/adapter Serial data-sheet is auto-generated and uses the product title and the first six key specs.

Manhattan 173384, USB, Serial, Black, 190 mm, 76 mm, 25 mm

Long summary description Manhattan 173384 interface cards/adapter Serial:
This is an auto-generated long summary of Manhattan 173384 interface cards/adapter Serial based on the first three specs of the first five spec groups.

Manhattan 173384. Host interface: USB, Output interface: Serial. Product colour: Black. Width: 190 mm, Depth: 76 mm, Height: 25 mm. Cable length: 1.8 m, Connectivity technology: Wired, Compatible operating systems: Windows 2000/XP/Vista

Ports & interfaces
Host interface *
USB
Output interface *
Serial
USB 2.0 ports quantity
1
Serial ports quantity
4
Design
Internal *
No
Product colour
Black
Weight & dimensions
Width
190 mm
Depth
76 mm
Height
25 mm
Weight
170 g
Other features
Cable length
1.8 m
Connectivity technology
Wired
Compatible operating systems
Windows 2000/XP/Vista