Warranty:
Lifetime Warranty
Long product name Manhattan 171786 interface cards/adapter Internal eSATA
:
SATA, 1.5 Gbps, black
The short editorial description of Manhattan 171786 interface cards/adapter Internal eSATA
SATA, 1.5 Gbps, black
More>>>
Short summary description Manhattan 171786 interface cards/adapter Internal eSATA:
This short summary of the Manhattan 171786 interface cards/adapter Internal eSATA data-sheet is auto-generated and uses the product title and the first six key specs.
Manhattan 171786, PC Card 32-bit, eSATA, Black, 1.5 Gbit/s, Windows 98SE/Me/NT/2000/XP
Long summary description Manhattan 171786 interface cards/adapter Internal eSATA:
This is an auto-generated long summary of Manhattan 171786 interface cards/adapter Internal eSATA based on the first three specs of the first five spec groups.
Manhattan 171786. Host interface: PC Card 32-bit, Output interface: eSATA. Product colour: Black. Data transfer rate: 1.5 Gbit/s, Compatible operating systems: Windows 98SE/Me/NT/2000/XP