location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Manhattan 171014 video splitter VGA 4x VGA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Manhattan Check ‘Manhattan’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
171014
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
171014
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0766623171014 show
Category:
Devices that allow a single video input to be connected to multiple outputs.
Video Splitters Check ‘Manhattan’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Manhattan: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18654
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Manhattan 171014 video splitter VGA 4x VGA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Video port type: VGA Video ports quantity: 4 White
  • - DC-in jack
  • - 1600 x 1280 pixels
  • - Maximum operating distance: 50 m
  • - Bandwidth: 150 MHz
Warranty: Lifetime Warranty
Long product name Manhattan 171014 video splitter VGA 4x VGA :
The long product name of Manhattan 171014 video splitter VGA 4x VGA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1600x1280, 1xHD15 M / 4xHD15 FM
More>>>
Manhattan 171014 video splitter VGA 4x VGA:
The official description of Manhattan 171014 video splitter VGA 4x VGA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Directs a single video signal to multiple monitors

Flexible solution for many applications
Ideal for trade shows, classrooms, video conferencing and presentations, the MANHATTAN Video Splitter features four ports with a built-in booster for added signal strength. MANHATTAN high-quality features include gold-plated contacts, a fully shielded metal case and anti-skid feet.

Easy to install
Simply connect cables to display a signal on multiple monitors. No software or hardware configuration required.

Features:

- Duplicates a video signal for up to 4 VGA outputs;
- 150 MHz signal bandwidth;
- HD15 connections.

Short summary description Manhattan 171014 video splitter VGA 4x VGA:
This short summary of the Manhattan 171014 video splitter VGA 4x VGA data-sheet is auto-generated and uses the product title and the first six key specs.

Manhattan 171014, VGA, 4x VGA, 1600 x 1280 pixels, White, 50 m, 150 MHz

Long summary description Manhattan 171014 video splitter VGA 4x VGA:
This is an auto-generated long summary of Manhattan 171014 video splitter VGA 4x VGA based on the first three specs of the first five spec groups.

Manhattan 171014. Video port type: VGA, Video out: 4x VGA. Maximum resolution: 1600 x 1280 pixels, Product colour: White, Maximum operating distance: 50 m

Ports & interfaces
Video port type *
VGA
Video out *
4x VGA
Video ports quantity *
4
DC-in jack
Yes
Features
Product colour
White
Maximum resolution *
1600 x 1280 pixels
Maximum operating distance
50 m
Bandwidth
150 MHz
Supported graphics resolutions
1600 x 1280, 1024 x 768 (XGA), 640 x 480 (VGA)