location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Manhattan 164238 headphones/headset Wired Calls/Music White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Manhattan Check ‘Manhattan’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
164238
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
164238
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0766623164238 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Manhattan: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34814
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Manhattan 164238 headphones/headset Wired Calls/Music White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White Calls/Music Headphones
  • - Wired
  • - Intraaural 20 - 20000 Hz 32 Ω 7 dB
  • - Microphone type: Boom
  • - AAA
Warranty: Lifetime Warranty
Long product name Manhattan 164238 headphones/headset Wired Calls/Music White :
The long product name of Manhattan 164238 headphones/headset Wired Calls/Music White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

20Hz-20kHz, 45g, white
More>>>
Manhattan 164238 headphones/headset Wired Calls/Music White:
The official description of Manhattan 164238 headphones/headset Wired Calls/Music White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy more audio with less noise in almost any location.
MANHATTAN Noise Cancelling Stereo Earphones with dual cancelling modes help eliminate disruptive background noise to allow the full enjoyment of music and other audio at the office, at home or while commuting. Two modes enable a listener to set the appropriate cancelling level to suit airline cabins, offices, commuting and other surroundings. Earphones provide full-range sound even when noise cancelling mode is deactivated.

Built for Comfort and Better Listening
Active and passive technology help buffer many harsh and unpleasant sounds from the ear. An embedded microphone samples ambient sound and then transmits a counter frequency through the earphones to eliminate unwanted background noises. The three pairs of interchangeable silicone earbuds allow for a custom, comfortable fit and help improve sonic isolation for clear, full-spectrum sound.

Designed to Fit Most Media Sources
Its lightweight design and contemporary white finish complement most MP3 players and other electronics. An inline battery pack with a convenient power switch and LED indicator activates noise cancellation for up to 30 hours of quiet enjoyment. An airline in-flight audio, 3.5 mm (for use with other portable media sources) and 1/4 in. male stereo adapters with travel case are included.

Features:
- Active and passive technology reduces background noise up to 70% — ideal for MP3 players;
- Select cancelling mode to suit almost any listening environment including airline cabins, offices and commuting;
- Interchangeable silicone earbuds provide custom, comfortable fit and improve sound isolation for better audio reception;
- Connects to most media sources via airline, 1/4-inch or 3.5 mm stereo plugs.

Short summary description Manhattan 164238 headphones/headset Wired Calls/Music White:
This short summary of the Manhattan 164238 headphones/headset Wired Calls/Music White data-sheet is auto-generated and uses the product title and the first six key specs.

Manhattan 164238, Wired, 20 - 20000 Hz, Calls/Music, 45 g, Headphones, White

Long summary description Manhattan 164238 headphones/headset Wired Calls/Music White:
This is an auto-generated long summary of Manhattan 164238 headphones/headset Wired Calls/Music White based on the first three specs of the first five spec groups.

Manhattan 164238. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Cable length: 1.1 m. Weight: 45 g. Product colour: White

Performance
Product type *
Headphones
Recommended usage *
Calls/Music
Product colour *
White
Cable length
1.1 m
LED indicators
Power
Ports & interfaces
Connectivity technology *
Wired
Headphones
Ear coupling *
Intraaural
Headphone frequency
20 - 20000 Hz
Impedance
32 Ω
Headphone sensitivity
7 dB
Headphones
Driver unit
1.3 cm
Microphone
Microphone type *
Boom
Battery
Battery type
AAA
Number of batteries supported
1
Weight & dimensions
Weight
45 g
Packaging data
Package type
Blister
Other features
Manual
Yes