location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Manhattan 161251 computer TV tuner Analog USB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Manhattan Check ‘Manhattan’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
161251
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
161251
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0766623161251 show
Category:
Devices which enable computers to receive TV signals.
Computer TV Tuners Check ‘Manhattan’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Manhattan: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16269
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime Warranty
Long product name Manhattan 161251 computer TV tuner Analog USB :
The long product name of Manhattan 161251 computer TV tuner Analog USB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

720x576, PAL/SECAM/NTSC, FM radio, USB 2.0, 28g, black
More>>>
Manhattan 161251 computer TV tuner Analog USB:
The official description of Manhattan 161251 computer TV tuner Analog USB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Transform your computer into a multimedia entertainment center.
Receive television and radio broadcasts almost anywhere with the MANHATTAN Hi-Speed USB Analog TV/FM Radio Stick. With support for most worldwide analog television formats and FM radio, it’s easy to enjoy favorite TV and music on notebook and desktop computers.

Equipped with Multi-Channel Preview and Digital Personal Video Recording, favorite content is quickly scheduled, captured and directly saved directly to PC hard drives for replay or transfer to CD and other portable media devices. Electronic Program Guide (EPG) allows the viewer to browse program summaries, conduct channel and program searches, schedule reminders and more. Using time-shifting capability, replay favorite scenes, skip annoying advertising and apply pause/rewind/fast forward control with live video and recorded programs.

Its USB connection with Plug and Play capability makes the MANHATTAN Hi-Speed USB Analog TV/FM Radio Stick easy to install in seconds and ready to enjoy on a Windows-compatible desktop or notebook computer.

Features:

- Receive analog television broadcasts and FM radio on notebook and desktop computers — supports most TV standards;
- Compact design enables clear, crisp reception almost anywhere — no external power required;
- Easily schedule and directly save programs to hard drive for replay or transfer to CD;
- Digital video recording, automatic channel scanning, customizable favorites and time-shifting enhance program viewing;
- Plug and Play and USB installation; Windows compatible.

Short summary description Manhattan 161251 computer TV tuner Analog USB:
This short summary of the Manhattan 161251 computer TV tuner Analog USB data-sheet is auto-generated and uses the product title and the first six key specs.

Manhattan 161251, Analog, 125 channels, NTSC, PAL, SECAM, 720 x 576 pixels, 30 fps, AVI, MPEG1, MPEG2, MPEG4, WMV

Long summary description Manhattan 161251 computer TV tuner Analog USB:
This is an auto-generated long summary of Manhattan 161251 computer TV tuner Analog USB based on the first three specs of the first five spec groups.

Manhattan 161251. TV tuner type: Analog, Channels quantity: 125 channels. Analog signal format system: NTSC, PAL, SECAM, Maximum resolution: 720 x 576 pixels, Video capturing speed: 30 fps. Video formats supported: AVI, MPEG1, MPEG2, MPEG4, WMV, Audio formats supported: MP3, WMA. Interface type: USB. Supported radio bands: FM

TV tuner
Internal *
No
TV tuner type *
Analog
Remote control included *
Yes
Channels quantity
125 channels
Video
Analog signal format system *
NTSC, PAL, SECAM
Maximum resolution
720 x 576 pixels
Video capturing speed
30 fps
File formats
Video formats supported
AVI, MPEG1, MPEG2, MPEG4, WMV
Audio formats supported
MP3, WMA
Ports & interfaces
Interface type *
USB
S-Video inputs quantity
1
Radio
Supported radio bands *
FM
Features
Product colour *
Black
Teletext
Teletext function *
No
Power
USB powered
Yes
Weight & dimensions
Weight
28 g
System requirements
Minimum RAM
256 MB
Minimum storage drive space
30 MB
Minimum processor
Pentium 4, 2.4 GHz
Certificates
Certification
CE, FCC, WEEE
Technical details
Sustainability certificates
RoHS
Packaging content
Manual
Yes
Other features
Dimensions (WxDxH)
85 x 29 x 15 mm
I/O ports
AV in
Minimum system requirements
DirectX 9.0
Compatible operating systems
Windows XP SP2/Vista/7
FM radio
Yes