location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Manhattan 157858 KVM switch Rack mounting Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Manhattan Check ‘Manhattan’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
157858
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
157858
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0766623157858 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Manhattan’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Manhattan: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9640
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Feb 2021 11:18:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Manhattan 157858 KVM switch Rack mounting Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack mounting Grey
  • - Keyboard port type: PS/2 Mouse port type: PS/2 Video port type: VGA
  • - 1920 x 1440 pixels
Warranty: Lifetime Warranty
Long product name Manhattan 157858 KVM switch Rack mounting Grey :
The long product name of Manhattan 157858 KVM switch Rack mounting Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1920x1440, PS/2, HD-DB-15, 2U, grey
More>>>
Manhattan 157858 KVM switch Rack mounting Grey:
The official description of Manhattan 157858 KVM switch Rack mounting Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The 157858 Rackmount KVM switch allows you to access sixteen IBM-compatible computers from a set of keyboard, mouse and monitor. There is no interface card or software to configure. Installation is as easy as connecting cables to the KVM Switch and your computers. Operation is as simple as pressing push button, entering hot-key command and navigating through the user-friendly on-screen menu. It increases the productivity of server and computer management. The 157858 is independent of the computer operating system, allowing the attached computers to run different applications.

You can name your computers, switch to a desired computer from a list, configure settings with easy-to-use menus, view the name of the selected computer on-screen with programmable time interval, etc. Besides, the OSD displays the system status and your NovaView layout throughout operation. Improved technology ensures steady OSD menu between computers of different VGA resolutions and smooth switching without leaving OSD garbage characters on the screen. For cascaded operation, all the other KVM switches do not have to be OSD equipped, because the KVM Switch already has OSD ability. A great saving when you expand your control.

Features:

- Manage/control up to sixteen computers from one keyboard, monitor and mouse;
- Switch between PCs with the press of a button or keyboard "hot key" commands;
- Gain complete control with easy-to-use OSD interface;
- Assign computers with unique and meaningful names;
- Identify and select computers by the names;
- Programmable scan filters unused computers;
- Easy installation - No software to install;
- Auto-Scan mode for monitoring computers;
- Works independently of computer operating systems;
- Plug and play system configuration;
- Hot Plug and Play: no need to shut down the KVM switch to attach or remove PCs;
- Supports 1920 x 1440 resolution;
- Cascade configuration expands system capability;
- Supports Microsoft IntelliMouse (Pro).

Short summary description Manhattan 157858 KVM switch Rack mounting Grey:
This short summary of the Manhattan 157858 KVM switch Rack mounting Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Manhattan 157858, 1920 x 1440 pixels, Rack mounting, Grey

Long summary description Manhattan 157858 KVM switch Rack mounting Grey:
This is an auto-generated long summary of Manhattan 157858 KVM switch Rack mounting Grey based on the first three specs of the first five spec groups.

Manhattan 157858. Keyboard port type: PS/2, Mouse port type: PS/2, Video port type: VGA. Maximum resolution: 1920 x 1440 pixels, Scan interval: 3 s. Product colour: Grey. Connectivity technology: Wired, Dimensions (WxDxH): 436 x 220 x 88 mm

Ports & interfaces
Keyboard port type *
PS/2
Mouse port type *
PS/2
Video port type *
VGA
DC-in jack
Yes
Performance
Maximum resolution *
1920 x 1440 pixels
Scan interval
3 s
Design
Rack mounting *
Yes
Product colour *
Grey
Other features
Connectivity technology
Wired
Dimensions (WxDxH)
436 x 220 x 88 mm
Ports quantity
16