location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Manhattan 150682 interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Manhattan Check ‘Manhattan’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
150682
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
150682 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0766623150682 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘Manhattan’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Manhattan: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9663
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime Warranty
Long product name Manhattan 150682 interface cards/adapter :
The long product name of Manhattan 150682 interface cards/adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PCI-E x1, 460 kbps, 29.5g
More>>>
Manhattan 150682 interface cards/adapter:
The official description of Manhattan 150682 interface cards/adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add up to four serial peripherals with fewer conflicts.
Compatible with most RS232 peripherals, the MANHATTAN Serial PCI Express Card with 5 V Power Output includes an adapter that can attach up to four independent serial devices — modems, barcode scanners, printers and more — through a single PCI card. Ideal for point-of-sale applications, it helps eliminate separate peripheral power supplies, reduce clutter and improve reliability. Its high-speed 16C950 UART serial DB9 Com ports fully support PCI IRQ sharing even if accessed simultaneously to help save valuable resources for other expansion cards.

Easy Installation
Windows XP/Vista/7 32/64-bit compatibility, Plug and Play connectivity and automatic IRQ and IO address selection make installation easy to help avoid configuration conflicts with other devices.

Short summary description Manhattan 150682 interface cards/adapter:
This short summary of the Manhattan 150682 interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

Manhattan 150682, PCIe, 120 mm, 94 mm, 20 mm, 29.5 g, CD-ROM

Long summary description Manhattan 150682 interface cards/adapter:
This is an auto-generated long summary of Manhattan 150682 interface cards/adapter based on the first three specs of the first five spec groups.

Manhattan 150682. Host interface: PCIe. Width: 120 mm, Depth: 94 mm, Height: 20 mm. Minimum system requirements: CD-ROM, Compatible operating systems: Windows XP/Server 2003/Vista/7, Power requirements: 5 V

Ports & interfaces
Host interface *
PCIe
Weight & dimensions
Width
120 mm
Depth
94 mm
Height
20 mm
Weight
29.5 g
Other features
Ports quantity
4
Minimum system requirements
CD-ROM
Mac compatibility
No
Compatible operating systems
Windows XP/Server 2003/Vista/7
Power requirements
5 V
Country Distributor
Deutschland 1 distributor(s)