location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Manhattan 101974 card reader USB Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Manhattan Check ‘Manhattan’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
101974
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
101974
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0766623101974 show
Category:
Card readers and drives with built-in card readers are used for reading from/writing to flash memory cards, for example from your digital camera or cellphone.
Card Readers Check ‘Manhattan’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Manhattan: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21511
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Dec 2023 16:44:24
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Manhattan 101974 user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Manhattan 101974 card reader USB Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - MMC, MS Micro (M2), MS PRO Duo, MS PRO Duo HS, MS Pro-HG, MS Pro-HG Duo, MicroSD (TransFlash), MicroSDHC, MicroSDXC, MiniSD, RS-MMC, SD, SDHC, SDXC
  • - USB
  • - 5000 Mbit/s Hot-swap
  • - Metal, Plastic
  • - Black, Grey
Long product name Manhattan 101974 card reader USB Black, Grey :
The long product name of Manhattan 101974 card reader USB Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 2.0/3.0, 34-in-1 SIM/Smart Card, 3.5", 20-pin/9-pin, 10 x 10 x 2.5 cm
More>>>
Manhattan 101974 card reader USB Black, Grey:
The official description of Manhattan 101974 card reader USB Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Converts an empty, unused PC bay into a digital content management center.
The Manhattan Multi-Card Reader/Writer supports most card formats to easily download and transfer digital images and files from many of today’s popular flash memory cards. Compatible with up to 34 types of Memory Stick, MagicGate, SecureDigital, Multimedia, SD, SDHC and more, the Manhattan Multi-Card Reader/Writer installs quickly, bringing your legacy 3.5" bay back to life.

Convenience without the Media Device
Access digital content without directly connecting the camera or other media devices to the computer. This convenient connection helps conserve battery power by eliminating the need to directly install a digital device to a desktop computer. A front-mount USB port expands power availability to recharge USB devices.

SD, SDHC, SDXC, EXTREME SD, EXTREME II SD, EXTREME III SD, ULTRA SD, ULTRA II SD, ULTRA II SD P PLUS, SD-ULTRA-X, ULTRA SPEED SD, SD PRO, SD ELITE PRO, HS SD, MMC, MMC 4.0, HS MMC, HS RS MMC, RS MMC, RS MMC 4.0, MMC Mobile, MINI SD*, HS MINI SD*, MSHG, MS Pro duo, MS MG Pro, MS MG Pro duo, HS MS MG Pro Duo, HS MS Pro duo, Micro SD, Micro SDHC, Micro SDXC, M2


- Convenient front-mount USB port and Card Reader/Writer ports
- Supports Automatic Card Detection; Compatible with Memory Stick, MagicGate, SecureDigital, Multimedia, SD, SDHC and MMC
- Supports SIM and Smart Card capabilities for reading/writing mobile phone cards, CAC, DoD, credit, banking cards and more
- SuperSpeed USB 3.0 compliant port, with support for data transfer rates up to 5 Gbps and power up to 900 mA
- Sturdy, fully enclosed metal housing gives maximum durability and ensures long-term use.
- Plug and play; hot-swappable — Windows and Mac compatible; no drivers required
- Three-Year Warranty

Short summary description Manhattan 101974 card reader USB Black, Grey:
This short summary of the Manhattan 101974 card reader USB Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Manhattan 101974, MMC, MS Micro (M2), MS PRO Duo, MS PRO Duo HS, MS Pro-HG, MS Pro-HG Duo, MicroSD (TransFlash),..., Black, Grey, 3.5", 5000 Mbit/s, Metal, Plastic, Activity, Power

Long summary description Manhattan 101974 card reader USB Black, Grey:
This is an auto-generated long summary of Manhattan 101974 card reader USB Black, Grey based on the first three specs of the first five spec groups.

Manhattan 101974. Compatible memory cards: MMC, MS Micro (M2), MS PRO Duo, MS PRO Duo HS, MS Pro-HG, MS Pro-HG Duo, MicroSD (TransFlash),..., Product colour: Black, Grey, Supported drive bays: 3.5". Interface type: USB. Output current: 900 mA. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,..., Mac operating systems supported: Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain.... Width: 100 mm, Depth: 100 mm, Height: 25 mm

Performance
Compatible memory cards *
MMC, MS Micro (M2), MS PRO Duo, MS PRO Duo HS, MS Pro-HG, MS Pro-HG Duo, MicroSD (TransFlash), MicroSDHC, MicroSDXC, MiniSD, RS-MMC, SD, SDHC, SDXC
Internal *
No
Supported drive bays
3.5"
Data transfer rate
5000 Mbit/s
Product colour *
Black, Grey
Housing material
Metal, Plastic
Hot-swap
Yes
Plug and Play
Yes
LED indicators
Activity, Power
Certification
CE, FCC, WEEE, RoHS, ISO/IEC 7816, CCID, EMV
Ports & interfaces
Interface type *
USB
USB 2.0 ports quantity
1
USB 3.2 Gen 1 (3.1 Gen 1) ports quantity
1
SIM card support
Yes
Integrated USB cable
Yes
Power
Output current
900 mA
Software
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
0 - 50%
Storage relative humidity (H-H)
0 - 95%
Weight & dimensions
Width
100 mm
Depth
100 mm
Height
25 mm
Weight
200 g
Packaging content
Cables included
USB
Quick start guide
Yes
Country Distributor
Deutschland 1 distributor(s)