location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Manfrotto NX-M-IGY backpack Grey Synthetic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Manfrotto Check ‘Manfrotto’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NX-M-IGY
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX-M-IGY show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8024221646566
Category:
Carry your notebook safely and comfortably in one of these backpacks!
Backpacks Check ‘Manfrotto’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Manfrotto: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9990
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2022 21:44:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Manfrotto NX-M-IGY backpack Grey Synthetic
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Grey
  • - Synthetic
  • - Notebook compartment 38.1 cm (15")
Long product name Manfrotto NX-M-IGY backpack Grey Synthetic :
The long product name of Manfrotto NX-M-IGY backpack Grey Synthetic. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Synthetic Fabric, grey, 15"
More>>>
Short summary description Manfrotto NX-M-IGY backpack Grey Synthetic:
This short summary of the Manfrotto NX-M-IGY backpack Grey Synthetic data-sheet is auto-generated and uses the product title and the first six key specs.

Manfrotto NX-M-IGY, 38.1 cm (15"), Notebook compartment, Synthetic

Long summary description Manfrotto NX-M-IGY backpack Grey Synthetic:
This is an auto-generated long summary of Manfrotto NX-M-IGY backpack Grey Synthetic based on the first three specs of the first five spec groups.

Manfrotto NX-M-IGY. Product main colour: Grey, Maximum screen size: 38.1 cm (15"). Width: 170 mm, Depth: 390 mm, Height: 290 mm. Material: Synthetic