location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Manfrotto Fluid Aluminium Video Monopod tripod Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Manfrotto Check ‘Manfrotto’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fluid Aluminium Video Monopod
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
562B
Category:
Portable three-legged frame, used as a platform for supporting the weight and maintaining the stability of some other object such as a camera.
Tripods Check ‘Manfrotto’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Manfrotto: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4246
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:40:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Manfrotto Fluid Aluminium Video Monopod tripod Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 8 kg
  • - Height (max): 193 cm
  • - Black
Long product name Manfrotto Fluid Aluminium Video Monopod tripod Black :
The long product name of Manfrotto Fluid Aluminium Video Monopod tripod Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Fluid Aluminium Video Monopod with Plate
More>>>
Short summary description Manfrotto Fluid Aluminium Video Monopod tripod Black:
This short summary of the Manfrotto Fluid Aluminium Video Monopod tripod Black data-sheet is auto-generated and uses the product title and the first six key specs.

Manfrotto Fluid Aluminium Video Monopod, Black, 193 cm, 1.43 kg

Long summary description Manfrotto Fluid Aluminium Video Monopod tripod Black:
This is an auto-generated long summary of Manfrotto Fluid Aluminium Video Monopod tripod Black based on the first three specs of the first five spec groups.

Manfrotto Fluid Aluminium Video Monopod. Maximum weight capacity: 8 kg. Height (max): 193 cm, Weight: 1.43 kg. Product colour: Black