location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Manfrotto 327RC2 tripod head Black 7.62 cm (3")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Manfrotto Check ‘Manfrotto’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
327RC2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
327RC2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8024221572544
Category:
The part of a tripod system that attaches the supported device (such as a camera) to the tripod legs, and allows the orientation of the device to be manipulated or locked down. Modular or stand-alone tripod heads can be used on a wide range of tripods, allowing the user to choose which type of head best suits their needs. Integrated heads are built directly onto the tripod legs, reducing the cost of the tripod system.
Tripod Heads Check ‘Manfrotto’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Manfrotto: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25037
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Feb 2024 10:27:29
The date of the most recent change of this product data-sheet in Icecat.
Long product name Manfrotto 327RC2 tripod head Black 7.62 cm (3") :
The long product name of Manfrotto 327RC2 tripod head Black 7.62 cm (3"). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

327RC2, Joystick Premium, 3/8", 5.5 kg
More>>>
Short summary description Manfrotto 327RC2 tripod head Black 7.62 cm (3"):
This short summary of the Manfrotto 327RC2 tripod head Black 7.62 cm (3") data-sheet is auto-generated and uses the product title and the first six key specs.

Manfrotto 327RC2, 620 g

Long summary description Manfrotto 327RC2 tripod head Black 7.62 cm (3"):
This is an auto-generated long summary of Manfrotto 327RC2 tripod head Black 7.62 cm (3") based on the first three specs of the first five spec groups.

Manfrotto 327RC2. Weight: 620 g

Source Testseek summary Average rating
Reviews
Updated:
2011-09-15 06:20:33
Uk has collected 2 expert reviews for Manfrotto 327RC2 tripod head Black 7.62 cm (3") but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%