location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Man & Machine Really Cool keyboard USB QWERTY English Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Man & Machine Check ‘Man & Machine’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Really Cool
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RCK/B2/MAG
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Man & Machine’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Man & Machine: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3057
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Man & Machine Really Cool keyboard USB QWERTY English Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - USB
  • - QWERTY English
  • - Full-size (100%) Numeric keypad
  • - Windows keys
  • - Black
Warranty: Lifetime limited
Long product name Man & Machine Really Cool keyboard USB QWERTY English Black :
The long product name of Man & Machine Really Cool keyboard USB QWERTY English Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Really Cool - Hygenic Keyboard, Water-resistant, w/ Magfix Upgrade, Black
More>>>
Short summary description Man & Machine Really Cool keyboard USB QWERTY English Black:
This short summary of the Man & Machine Really Cool keyboard USB QWERTY English Black data-sheet is auto-generated and uses the product title and the first six key specs.

Man & Machine Really Cool, Full-size (100%), Wired, USB, QWERTY, Black

Long summary description Man & Machine Really Cool keyboard USB QWERTY English Black:
This is an auto-generated long summary of Man & Machine Really Cool keyboard USB QWERTY English Black based on the first three specs of the first five spec groups.

Man & Machine Really Cool. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY. Cable length: 1.83 m. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 15:48:41
Uk has collected 1 expert review for Man & Machine Really Cool keyboard USB QWERTY English Black and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
i4u.com
Updated:
2013-11-20 15:48:35
Did you know that the computer keyboard is one of the most common places for bacteria and germs to hide in the typical home or office? If you work in a medical office around sick people all day your keyboard is probably even more germ filled. Man & Ma...
Good Waterproof, No software needed, Can be disinfected...
Bad Typing feel not that great...
Bottom line If you work in an environment where splashes or water is an issue this is a great keyboard for you. If you work in an office where cross contamination is a big problem and the keyboard needs to be disinfected the Really Cool Keyboard is perfect. If you...
80%