Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Magnat Monitor 880 cherry 150 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Magnat
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Monitor 880 cherry
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MON880
Category
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byMagnat: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5922
This statistic is based on the 90121 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88061 free Open Icecat users.
Info modified on: 04 Apr 2019 05:53:58
The date of the most recent change of this product data-sheet in Icecat.
Long product name Magnat Monitor 880 cherry 150 W :
The short editorial description of Magnat Monitor 880 cherry 150 W

Magnat Monitor 880 cherry
More>>>
Short summary description Magnat Monitor 880 cherry 150 W:
This short summary of the Magnat Monitor 880 cherry 150 W data-sheet is auto-generated and uses the product title and the first six key specs.

Magnat Monitor 880 cherry, 1.0 channels, 150 W, 22 - 35000 Hz, 4 Ω, cherry

Long summary description Magnat Monitor 880 cherry 150 W:
This is an auto-generated long summary of Magnat Monitor 880 cherry 150 W based on the first three specs of the first five spec groups.

Magnat Monitor 880 cherry. Audio output channels: 1.0 channels. RMS rated power: 150 W, Frequency range: 22 - 35000 Hz, Impedance: 4 Ω. Product colour: cherry

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details