location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Magnat Betasub 20A Black Active subwoofer 70 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Magnat Check ‘Magnat’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Betasub 20A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
142 42221 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4018843242224
Category:
Speaker which produces bass sounds (low-pitched audio frequencies).
Subwoofers Check ‘Magnat’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Magnat: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32441
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Magnat Betasub 20A Black Active subwoofer 70 W :
The long product name of Magnat Betasub 20A Black Active subwoofer 70 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Betasub 20A, Active bass-reflex subwoofer with 200 mm woofer driver
, Black
More>>>
Short summary description Magnat Betasub 20A Black Active subwoofer 70 W:
This short summary of the Magnat Betasub 20A Black Active subwoofer 70 W data-sheet is auto-generated and uses the product title and the first six key specs.

Magnat Betasub 20A, 70 W, Active subwoofer, 25 - 200 Hz, 140 W, 50 - 200 Hz, 20 cm

Long summary description Magnat Betasub 20A Black Active subwoofer 70 W:
This is an auto-generated long summary of Magnat Betasub 20A Black Active subwoofer 70 W based on the first three specs of the first five spec groups.

Magnat Betasub 20A. Subwoofer RMS power: 70 W, Subwoofer type: Active subwoofer, Subwoofer frequency range: 25 - 200 Hz. Product colour: Black. Subwoofer width: 26 cm, Subwoofer depth: 40 cm, Subwoofer height: 43 cm

Brand Image Product code Product Stock Price from
Magnat

Magnat Betasub 25 A Black 90 W
(show image)
BETA25AB Betasub 25 A Black 0.00
(excl. VAT)
0 (incl. VAT)
Magnat

Magnat Silver Betasub 20A 140 W
(show image)
BETA20AZ Silver Betasub 20A 0.00
(excl. VAT)
0 (incl. VAT)