location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Magimix La M190-CitiZ Capsule coffee machine 1 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Magimix Check ‘Magimix’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
La M190-CitiZ
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MAGM190CRE
Category:
Machine used to make coffee.
Coffee Makers Check ‘Magimix’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Magimix: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3045
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Magimix La M190-CitiZ Capsule coffee machine 1 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Capsule coffee machine 1 L
  • - Coffee capsule
  • - 19 bar
  • - 1260 W
  • - Beige
Warranty: 3 year
Long product name Magimix La M190-CitiZ Capsule coffee machine 1 L :
The long product name of Magimix La M190-CitiZ Capsule coffee machine 1 L. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

La M190-CitiZ
More>>>
Short summary description Magimix La M190-CitiZ Capsule coffee machine 1 L:
This short summary of the Magimix La M190-CitiZ Capsule coffee machine 1 L data-sheet is auto-generated and uses the product title and the first six key specs.

Magimix La M190-CitiZ, Capsule coffee machine, 1 L, Coffee capsule, 1260 W, Beige

Long summary description Magimix La M190-CitiZ Capsule coffee machine 1 L:
This is an auto-generated long summary of Magimix La M190-CitiZ Capsule coffee machine 1 L based on the first three specs of the first five spec groups.

Magimix La M190-CitiZ. Product type: Capsule coffee machine, Water tank capacity: 1 L, Coffee input type: Coffee capsule. Power: 1260 W. Product colour: Beige