Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 1000 W Number of speeds: 2
- - Designed for travel Hangable
- - 2 m
- - Multicolour
More>>>
Short summary description Macom 220 hair dryer 1000 W Multicolour:
This short summary of the Macom 220 hair dryer 1000 W Multicolour data-sheet is auto-generated and uses the product title and the first six key specs.
Macom 220, Multicolour, Hanging loop, 2 m, CE, 1000 W, 220-240 V
Long summary description Macom 220 hair dryer 1000 W Multicolour:
This is an auto-generated long summary of Macom 220 hair dryer 1000 W Multicolour based on the first three specs of the first five spec groups.
Macom 220. Product colour: Multicolour, Hanging type: Hanging loop, Cord length: 2 m. Power: 1000 W, AC input voltage: 220-240 V, AC input frequency: 50 Hz. Width: 140 mm, Depth: 70 mm, Height: 90 mm. Package type: Box