location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Mack MCT-4W11 Automatic Insect killer Suitable for indoor use Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Mack Check ‘Mack’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MCT-4W11
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1954
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8680111005662
Category:
Sprays and powders used to repel and kill insects.
Insect Killers & Repellers Check ‘Mack’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Mack: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24923
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:31:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Mack MCT-4W11 Automatic Insect killer Suitable for indoor use Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Healthy, dirty, odorless and poisonous use without insect pesticide
  • - Thin and innovative design offers a comfortable living space with efficient and safe construction
  • - Thanks to its special light, it attracts insects such as mosquitoes, houseflies and butterflies, allowing them to multiply by the grids
  • - The black light tube (Ultraviolet Rays) is completely harmless to humans and animals
  • - The outer mesh protects the user from touching the inner grid
  • - Bedroom, living room, offices, hotels, poultry farms, agricultural warehouses etc. Used to kill mosquito bugs everywhere needed
  • - Effective use of approximately 25 m2 area without covering the front
  • - Use in bedrooms without the hassle of soft lighting
  • - Low energy consumption
Long product name Mack MCT-4W11 Automatic Insect killer Suitable for indoor use Black :
The long product name of Mack MCT-4W11 Automatic Insect killer Suitable for indoor use Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AC 220V, DC 800V, 4W
More>>>
Short summary description Mack MCT-4W11 Automatic Insect killer Suitable for indoor use Black:
This short summary of the Mack MCT-4W11 Automatic Insect killer Suitable for indoor use Black data-sheet is auto-generated and uses the product title and the first six key specs.

Mack MCT-4W11, Automatic, Insect killer, Black, 25 m², Acrylonitrile butadiene styrene (ABS), 220 V

Long summary description Mack MCT-4W11 Automatic Insect killer Suitable for indoor use Black:
This is an auto-generated long summary of Mack MCT-4W11 Automatic Insect killer Suitable for indoor use Black based on the first three specs of the first five spec groups.

Mack MCT-4W11. Type: Automatic, Product type: Insect killer, Product colour: Black. AC input voltage: 220 V, Power consumption (typical): 4 W, Discharge current: 0.1 mA