location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Mach Power VS-THVR8-140 digital video recorder (DVR) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Mach Power Check ‘Mach Power’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VS-THVR8-140
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VS-THVR8-140
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8056459419797
Category:
Sometimes referred to by the merchandising term personal video recorder (PVR),this is a consumer electronics device or application software that records video in a digital format to a disk drive, USB flash drive, SD memory card, SSD or other local or networked mass storage device. The term includes set-top boxes (STB) with direct to disk recording facility, portable media players (PMP) with recording, recorders (PMR) as camcorders that record onto Secure Digital memory cards and software for personal computers which enables video capture and playback to and from a hard disk drive.
Digital Video Recorders (DVR) Check ‘Mach Power’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Mach Power: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12017
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2021 10:46:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Mach Power VS-THVR8-140 digital video recorder (DVR) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - USB connectivity Ethernet LAN
  • - 8 TB
  • - Built-in processor
  • - Power requirements: DC 12V 10 W
  • - Black
Long product name Mach Power VS-THVR8-140 digital video recorder (DVR) Black :
The long product name of Mach Power VS-THVR8-140 digital video recorder (DVR) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DVR H.264 TRIBRID AHD/IP/ANALOG 8CH 1080P 2 X SATA, 2 X USB, 1 X RJ45 P2P CLOUD - VS-THVR8-140
More>>>
Short summary description Mach Power VS-THVR8-140 digital video recorder (DVR) Black:
This short summary of the Mach Power VS-THVR8-140 digital video recorder (DVR) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Mach Power VS-THVR8-140, Black, H.264, Pelco‐D, Pelco‐P, Embedded LINUX, Multi, Gigabit Ethernet

Long summary description Mach Power VS-THVR8-140 digital video recorder (DVR) Black:
This is an auto-generated long summary of Mach Power VS-THVR8-140 digital video recorder (DVR) Black based on the first three specs of the first five spec groups.

Mach Power VS-THVR8-140. Product colour: Black, Video compression formats: H.264, Supported protocols: Pelco‐D, Pelco‐P. Ethernet interface type: Gigabit Ethernet. Maximum HDD capacity: 8 TB, HDD size: 2.5/3.5". Power requirements: DC 12V, Power consumption (max): 10 W. Dimensions (WxDxH): 354 x 263 x 50 mm, Weight: 4.5 kg