Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Macally Universal USB AC/Car Charge

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Macally
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Universal USB AC/Car Charge
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USBPOWER
Category Battery Chargers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Macally: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14002
This statistic is based on the 85104 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83150 free Open Icecat users.
Info modified on: 21 Apr 2019 05:27:19
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 Year
Long product name Macally Universal USB AC/Car Charge :
The short editorial description of Macally Universal USB AC/Car Charge

Universal USB AC/Car Charge
More>>>
Macally Universal USB AC/Car Charge:
The official marketing text of Macally Universal USB AC/Car Charge as supplied by the manufacturer

[i]Features (Universal USB AC Charger) :[/i]
- Easy to use USB power adapter keeps your iPod charged wherever you go
- Includes 4 different interchangeable plugs for use in USA, UK, Europe, Asia, Australia etc., over 150 countries
- Built-in standard USB port
- Supports 100 to 240VAC input
- Built-in circuit protection
- Support iPod nano 1G/2G/3G, iPod classic, iPod touch and iPhone, iPod 5G, iPod 4G and iPod mini

[i]Features (USB Car Charger) : [/i]
- Charges your iPod through power/cigarette lighter outlet in your car
- LED power indicator
- Connects your iPod with existing 30pin to USB cable (not included)
- Take your iPod on the road while keeping it fully charged
- Support iPod nano 1G/2G/3G, iPod classic, iPod touch and iPhone, iPod 5G, iPod 4G and iPod mini[b][/b]

Short summary description Macally Universal USB AC/Car Charge:
This short summary of the Macally Universal USB AC/Car Charge data-sheet is auto-generated and uses the product title and the first six key specs.

Macally Universal USB AC/Car Charge, Black

Long summary description Macally Universal USB AC/Car Charge:
This is an auto-generated long summary of Macally Universal USB AC/Car Charge based on the first three specs of the first five spec groups.

Macally Universal USB AC/Car Charge. Product colour: Black

Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Customer service details