Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Macally Port.Rech. Stereo Speaker docking speaker White

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Macally
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Port.Rech. Stereo Speaker
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TURBOTUNE
Category
A speaker to which a mobile music device such as MP3 player can be directly connected and then used to play the music on the device.
Docking Speakers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byMacally: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6003
This statistic is based on the 88682 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86695 free Open Icecat users.
Info modified on: 04 Apr 2019 08:35:44
The date of the most recent change of this product data-sheet in Icecat.
Long product name Macally Port.Rech. Stereo Speaker docking speaker White :
The short editorial description of Macally Port.Rech. Stereo Speaker docking speaker White

Port.Rech. Stereo Speaker
More>>>
Macally Port.Rech. Stereo Speaker docking speaker White:
The official marketing text of Macally Port.Rech. Stereo Speaker docking speaker White as supplied by the manufacturer

Stereo speakers with built-in Rechargable Li-ion battery for iPod

Short summary description Macally Port.Rech. Stereo Speaker docking speaker White:
This short summary of the Macally Port.Rech. Stereo Speaker docking speaker White data-sheet is auto-generated and uses the product title and the first six key specs.

Macally Port.Rech. Stereo Speaker, White, Li-ion rechargable, 8 h, iPod, USB

Long summary description Macally Port.Rech. Stereo Speaker docking speaker White:
This is an auto-generated long summary of Macally Port.Rech. Stereo Speaker docking speaker White based on the first three specs of the first five spec groups.

Macally Port.Rech. Stereo Speaker. Product colour: White. Battery type: Li-ion rechargable, Battery life (max): 8 h. Compatible products: iPod, I/O ports: USB

Ports & interfaces
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
Design
Product colour *
The colour e.g. red, blue, green, black, white.
White
Power
Number of batteries supported
The number of batteries that can be used with the product.
1
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
Li-ion rechargable
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
8 h
Other features
Compatible products
Other products that can be used with this product.
iPod
I/O ports
An interface on a device to which you can connect another device.
USB
Customer service details