Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Macally SN-ICETUNE Portable Speaker System docking speaker Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Macally
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SN-ICETUNE Portable Speaker System
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SN-ICETUNE
Category
A speaker to which a mobile music device such as MP3 player can be directly connected and then used to play the music on the device.
Docking Speakers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Macally: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5218
This statistic is based on the 85053 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83094 free Open Icecat users.
Info modified on: 24 Apr 2019 09:46:46
The date of the most recent change of this product data-sheet in Icecat.
Long product name Macally SN-ICETUNE Portable Speaker System docking speaker Black :
The short editorial description of Macally SN-ICETUNE Portable Speaker System docking speaker Black

SN-ICETUNE Portable Speaker System - 2.0-channel - 2W (RMS)
More>>>
Macally SN-ICETUNE Portable Speaker System docking speaker Black:
The official marketing text of Macally SN-ICETUNE Portable Speaker System docking speaker Black as supplied by the manufacturer

The Macally IceTune stereo speakers and charger are compatible with Sansa e200 series MP3 players. Features include space saving stackable design, cool blue mood lights and easy access volume and power on/off controls.

Short summary description Macally SN-ICETUNE Portable Speaker System docking speaker Black:
This short summary of the Macally SN-ICETUNE Portable Speaker System docking speaker Black data-sheet is auto-generated and uses the product title and the first six key specs.

Macally SN-ICETUNE Portable Speaker System, 8 Ω, -3 dB, 20 - 20000 Hz, Black, 815.4 g, 13.12 x 13.12 x 26.24 mm

Long summary description Macally SN-ICETUNE Portable Speaker System docking speaker Black:
This is an auto-generated long summary of Macally SN-ICETUNE Portable Speaker System docking speaker Black based on the first three specs of the first five spec groups.

Macally SN-ICETUNE Portable Speaker System. Impedance: 8 Ω, Signal-to-Noise Ratio (SNR): -3 dB, Frequency range: 20 - 20000 Hz. Product colour: Black. Weight: 815.4 g. Dimensions (WxDxH): 13.12 x 13.12 x 26.24 mm

Audio
Impedance
The effective resistance of an electric circuit or component to alternating current, arising from the combined effects of ohmic resistance and reactance.
8 Ω
Signal-to-Noise Ratio (SNR)
This is the ratio of signal intensity to noise intensity.
-3 dB
Frequency range
The lowest and the hightest frequencies that can be inputted/produced.
20 - 20000 Hz
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
815.4 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
13.12 x 13.12 x 26.24 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:58:30
Testseek has collected 5 expert reviews for Macally SN-ICETUNE Portable Speaker System docking speaker Black and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
76%
Source Review comments Score
techradar.com
Updated:
2011-10-03 23:58:30
This is a tidy little speaker set from Macally, which is both fairly inexpensive and capable of producing perfectly acceptable sound.The sound quality is clear and can reach pretty loud levels, but distorts at the top of its volumes range. You are not...
Good Inexpensive, Stackable, Charges, Line-in...
Bad No remote, Permanent blue light...
Bottom line This is a tidy little speaker set from Macally, which is both fairly inexpensive and capable of producing perfectly acceptable sound.The sound quality is clear and can reach pretty loud levels, but distorts at the top of its volumes range. You are not...
70%
ipodobserver.com
Updated:
2011-10-03 23:58:30
by Bryan Chaffin Macallys IceTune speakers are the cheapest available for your iPod with a dedicated dock connector. Owing to that and their relatively small size, one would expect sub-par performance, but the speakers manage to hold their own against...
80%
schwarztech.us
Updated:
2011-10-03 23:58:30
After spending $200 or more on an iPod, you might not have a lot of cash left over. There are plenty of iPod-specific speaker systems, often taking up little space, and offering a Dock Connector to charge your iPod and tap into the superior line-level...
80%
mymac.com
Updated:
2011-10-03 23:58:30
IceTune is one of most clever, useful items of iPod-Ware ever produced. It’s a three-module iPod speaker + charger with different inserts (three are included) for each current and most previous models of iPod, including the Mini but not the Shuffle...
80%
ilounge.com
Updated:
2011-10-03 23:58:30
If the ultimate measure of iPod-matching speakers was sound quality, there would be only one option at a given point in time, and everyone would buy it. But there are other considerations, including pricing, style, portability, and features, and for th...
70%
Show all
Customer service details