Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Macally SN-A411 USB AC Charger

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Macally
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SN-A411 USB AC Charger
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SN-A411
Category
Accessories used with MP3/MP4 players such as earphones.
MP3/MP4 Player Accessories
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Macally: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4567
This statistic is based on the 85066 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83107 free Open Icecat users.
Info modified on: 05 May 2019 12:56:35
The date of the most recent change of this product data-sheet in Icecat.
Long product name Macally SN-A411 USB AC Charger :
The short editorial description of Macally SN-A411 USB AC Charger

SN-A411 USB AC Charger 100V AC to 240V AC
More>>>
Macally SN-A411 USB AC Charger:
The official marketing text of Macally SN-A411 USB AC Charger as supplied by the manufacturer

The Macally USB AC charger is a USB power adapter you can use to charge your Sansa MP3 Player at home, on the road, or whenever your Sansa is not connected to a computer. Simply plug the adapter into a wall outlet and connect to your Sansa to charge. The Macally USB AC charger is a compact and convenient accessory for your Sansa.

-Charges your e200 and c200 series sansa MP3 players with included 30-pin to USB cable
-Supports 100 to 240 V AC input with auto switching
-Sleek and compact design
-Tuck away power prongs for portability
-Power L.E.D. indicator
-Standard USB port

Short summary description Macally SN-A411 USB AC Charger:
This short summary of the Macally SN-A411 USB AC Charger data-sheet is auto-generated and uses the product title and the first six key specs.

Macally SN-A411 USB AC Charger , Sansa MP3 series, Plastic, Black, 7.54 x 3.93 x 7.54 mm

Long summary description Macally SN-A411 USB AC Charger:
This is an auto-generated long summary of Macally SN-A411 USB AC Charger based on the first three specs of the first five spec groups.

Macally SN-A411 USB AC Charger . Compatibility: Sansa MP3 series, Material: Plastic, Product colour: Black. Dimensions (WxDxH): 7.54 x 3.93 x 7.54 mm

Features
Compatibility *
The other products, software and hardware this product can be used with.
Sansa MP3 series
Material
The material from which a thing is or can be made e.g. wood, plastic.
Plastic
Features
Product colour
The colour e.g. red, blue, green, black, white.
Black
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
7.54 x 3.93 x 7.54 mm
Customer service details