location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Macally USB Wireless Optical mouse RF Wireless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Macally Check ‘Macally’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB Wireless Optical Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RFMOUSE
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Macally’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Macally: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15993
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Macally USB Wireless Optical mouse RF Wireless
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Optical White
  • - RF Wireless
  • - Buttons quantity: 3
Long product name Macally USB Wireless Optical mouse RF Wireless :
The long product name of Macally USB Wireless Optical mouse RF Wireless. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB Wireless Optical Mouse
More>>>
Short summary description Macally USB Wireless Optical mouse RF Wireless:
This short summary of the Macally USB Wireless Optical mouse RF Wireless data-sheet is auto-generated and uses the product title and the first six key specs.

Macally USB Wireless Optical Mouse, Optical, RF Wireless, White

Long summary description Macally USB Wireless Optical mouse RF Wireless:
This is an auto-generated long summary of Macally USB Wireless Optical mouse RF Wireless based on the first three specs of the first five spec groups.

Macally USB Wireless Optical Mouse. Movement detection technology: Optical, Device interface: RF Wireless, Buttons quantity: 3. Product colour: White

Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:56:34
Uk has collected 2 expert reviews for Macally USB Wireless Optical mouse RF Wireless and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
mymac.com
Updated:
2011-10-03 23:56:33
Do you have too many wires cluttering your desktop? If so, one of these mice by Macally might be for you. Macally’s rfMOUSE (rf) and rfMOUSEJR (rfJR) are two great wireless mice. The rf is an oversized mouse which fits nicely in your hand, while the...
90%
schwarztech.us
Updated:
2011-10-03 23:56:34
Most people think of a cordless mouse as a specialty or luxury item. MacAlly has provided a complete package for those who want to get a cordless mouse and not deal with the associated hassles of dead batteries, intermittent range, and sub-par software...
80%