Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Macally PS-AC4 AC Power Adapter power adapter/inverter White

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Macally
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PS-AC4 AC Power Adapter
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS-AC4
Category
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Macally: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7126
This statistic is based on the 85112 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83156 free Open Icecat users.
Info modified on: 24 Apr 2019 22:56:04
The date of the most recent change of this product data-sheet in Icecat.
Long product name Macally PS-AC4 AC Power Adapter power adapter/inverter White :
The short editorial description of Macally PS-AC4 AC Power Adapter power adapter/inverter White

PS-AC4 AC Power Adapter - 100V AC to 240V AC
More>>>
Macally PS-AC4 AC Power Adapter power adapter/inverter White:
The official marketing text of Macally PS-AC4 AC Power Adapter power adapter/inverter White as supplied by the manufacturer

-AC adaptor works with G3 iBook and G4 PowerBook only.
-Velcro strip ties all cables neatly in place, great for travelers.
-Charge notebook battery while the system is on, off, or in sleep mode.

Short summary description Macally PS-AC4 AC Power Adapter power adapter/inverter White:
This short summary of the Macally PS-AC4 AC Power Adapter power adapter/inverter White data-sheet is auto-generated and uses the product title and the first six key specs.

Macally PS-AC4 AC Power Adapter, 50/60 Hz, 24 V, White, 2 A, iBook/PowerBook

Long summary description Macally PS-AC4 AC Power Adapter power adapter/inverter White:
This is an auto-generated long summary of Macally PS-AC4 AC Power Adapter power adapter/inverter White based on the first three specs of the first five spec groups.

Macally PS-AC4 AC Power Adapter. Input frequency: 50/60 Hz, Output voltage: 24 V, Product colour: White

Features
Input frequency *
The frequency (Hz) which is required to power the product.
50/60 Hz
Output voltage *
24 V
Features
Product colour *
The colour e.g. red, blue, green, black, white.
White
Output current
2 A
Compatibility
The other products, software and hardware this product can be used with.
iBook/PowerBook
Customer service details