Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Macally FireWire External Enclosure 2.5" Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Macally
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FireWire External Enclosure
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PHR-250CC
Category
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Macally: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8256
This statistic is based on the 85053 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83094 free Open Icecat users.
Info modified on: 28 Apr 2019 09:55:15
The date of the most recent change of this product data-sheet in Icecat.
Long product name Macally FireWire External Enclosure 2.5" Silver :
The short editorial description of Macally FireWire External Enclosure 2.5" Silver

FireWire External Enclosure 2.5"
More>>>
Macally FireWire External Enclosure 2.5" Silver:
The official marketing text of Macally FireWire External Enclosure 2.5" Silver as supplied by the manufacturer

FireWire/USB 2.0external enclosure

Short summary description Macally FireWire External Enclosure 2.5" Silver:
This short summary of the Macally FireWire External Enclosure 2.5" Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Macally FireWire External Enclosure, 2.5", IDE/ATA, Silver, Aluminium, 9.8 mm, 16.7 mm

Long summary description Macally FireWire External Enclosure 2.5" Silver:
This is an auto-generated long summary of Macally FireWire External Enclosure 2.5" Silver based on the first three specs of the first five spec groups.

Macally FireWire External Enclosure. Storage drive size: 2.5", Supported storage drive interfaces: IDE/ATA. Product colour: Silver, Material: Aluminium. Width: 9.8 mm, Depth: 16.7 mm, Height: 2.62 mm. Dimensions (WxDxH): 9.8 x 16.73 x 2.62 mm, Compatible operating systems: Mac OS 9.2/Mac OS 10.1.5/Mac OS 10.2/Mac OS 10.3/Mac OS 10.4., Minimum system requirements: Desktop/notebook + USB/FireWire.

Storage
Storage drive size *
2.5"
Supported storage drive interfaces *
IDE/ATA
Number of storage drives supported *
1
Ports & interfaces
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Material
The material from which a thing is or can be made e.g. wood, plastic.
Aluminium
Performance
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Weight & dimensions
Width
The measurement or extent of something from side to side.
9.8 mm
Depth
The distance from the front to the back of something.
16.7 mm
Height
The measurement of the product from head to foot or from base to top.
2.62 mm
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
9.8 x 16.73 x 2.62 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Mac OS 9.2/Mac OS 10.1.5/Mac OS 10.2/Mac OS 10.3/Mac OS 10.4.
Minimum system requirements
Desktop/notebook + USB/FireWire.
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:57:33
Testseek has collected 1 expert review for Macally FireWire External Enclosure 2.5" Silver and the rating is 100 of 100. Click below and use Testseek to find all ratings, product awards and conclusions.
100%
Source Review comments Score
schwarztech.us
Updated:
2011-10-03 23:57:33
A few months ago, we took a look at MacAlly’s PHR-100AF FireWire enclosure for 3.5″ hard drives. Overall, we liked it, as it had very few drawbacks and a very attractive design. We wondered if its smaller sibling, the PHR-250CC would earn our...
100%
Customer service details