Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Macally 3.5" USB 2.0 Storage Enclosure 3.5" Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Macally
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3.5" USB 2.0 Storage Enclosure
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PHR-100SU
Category
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Macally: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7113
This statistic is based on the 85032 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83078 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:09
The date of the most recent change of this product data-sheet in Icecat.
Long product name Macally 3.5" USB 2.0 Storage Enclosure 3.5" Silver :
The short editorial description of Macally 3.5" USB 2.0 Storage Enclosure 3.5" Silver

3.5" USB 2.0 Storage Enclosure
More>>>
Macally 3.5" USB 2.0 Storage Enclosure 3.5" Silver:
The official marketing text of Macally 3.5" USB 2.0 Storage Enclosure 3.5" Silver as supplied by the manufacturer

Hi speed USB 2.0/SATA Enclosure for 3.5 Serial ATA HDD

Short summary description Macally 3.5" USB 2.0 Storage Enclosure 3.5" Silver:
This short summary of the Macally 3.5" USB 2.0 Storage Enclosure 3.5" Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Macally 3.5" USB 2.0 Storage Enclosure, 3.5", Serial ATA II, Silver, Aluminium, Pentium II, 128 MB

Long summary description Macally 3.5" USB 2.0 Storage Enclosure 3.5" Silver:
This is an auto-generated long summary of Macally 3.5" USB 2.0 Storage Enclosure 3.5" Silver based on the first three specs of the first five spec groups.

Macally 3.5" USB 2.0 Storage Enclosure. Storage drive size: 3.5", Supported storage drive interfaces: Serial ATA II. Product colour: Silver, Material: Aluminium. Minimum processor: Pentium II, Minimum RAM: 128 MB. Width: 17.1 mm, Depth: 28.5 mm, Height: 5.9 mm. Dimensions (WxDxH): 17.06 x 28.54 x 5.9 mm, Compatible operating systems: ()SATA connection/() USB connection. Windows 98SE/Windows 2000/Windows XP/Windows Server 2003., Minimum system requirements: Windows PC/Macintosh/notebook + SATA/USB.

Storage
Storage drive size *
3.5"
Supported storage drive interfaces *
Serial ATA II
Number of storage drives supported *
1
Ports & interfaces
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Material
The material from which a thing is or can be made e.g. wood, plastic.
Aluminium
Performance
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Power
External power adapter
Yes
System requirements
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
Pentium II
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
128 MB
Weight & dimensions
Width
The measurement or extent of something from side to side.
17.1 mm
Depth
The distance from the front to the back of something.
28.5 mm
Height
The measurement of the product from head to foot or from base to top.
5.9 mm
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
17.06 x 28.54 x 5.9 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
()SATA connection/() USB connection. Windows 98SE/Windows 2000/Windows XP/Windows Server 2003.
Minimum system requirements
Windows PC/Macintosh/notebook + SATA/USB.
Weight (imperial)
0.59 kg (1.3 lbs)
Customer service details