location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Macally FireWire External Enclosure Silver 3.5"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Macally Check ‘Macally’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FireWire External Enclosure
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PHR-100AF
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘Macally’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Macally: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18407
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:09
The date of the most recent change of this product data-sheet in Icecat.
Long product name Macally FireWire External Enclosure Silver 3.5" :
The long product name of Macally FireWire External Enclosure Silver 3.5". For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

IEEE 1394a FireWire External Enclosure
More>>>
Short summary description Macally FireWire External Enclosure Silver 3.5":
This short summary of the Macally FireWire External Enclosure Silver 3.5" data-sheet is auto-generated and uses the product title and the first six key specs.

Macally FireWire External Enclosure, 3.5", Silver

Long summary description Macally FireWire External Enclosure Silver 3.5":
This is an auto-generated long summary of Macally FireWire External Enclosure Silver 3.5" based on the first three specs of the first five spec groups.

Macally FireWire External Enclosure. Number of storage drives supported: 1, Storage drive size: 3.5". Product colour: Silver

Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:56:28
Uk has collected 1 expert review for Macally FireWire External Enclosure Silver 3.5" and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
schwarztech.us
Updated:
2011-10-03 23:56:28
You can buy a hard drive from almost anywhere, and usually the internal ATA drives will give you the biggest bang for your buck. Unfortunately, they are designed mostly to be used inside a computer. There are external FireWire and USB drives, but somet...
80%