Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Macally StorageEnclosure External 3.5" Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Macally
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StorageEnclosure External
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PHR-100AC
Category
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Macally: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8008
This statistic is based on the 85005 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83051 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Macally StorageEnclosure External 3.5" Silver :
The short editorial description of Macally StorageEnclosure External 3.5" Silver

Storage Enclosure - 1 x 3.5" Internal
More>>>
Macally StorageEnclosure External 3.5" Silver:
The official marketing text of Macally StorageEnclosure External 3.5" Silver as supplied by the manufacturer

FireWire/USB 2.0 External enclosure

Short summary description Macally StorageEnclosure External 3.5" Silver:
This short summary of the Macally StorageEnclosure External 3.5" Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Macally StorageEnclosure External, 3.5", Silver, Aluminium, 17.1 mm, 28.5 mm, 5.9 mm

Long summary description Macally StorageEnclosure External 3.5" Silver:
This is an auto-generated long summary of Macally StorageEnclosure External 3.5" Silver based on the first three specs of the first five spec groups.

Macally StorageEnclosure External. Storage drive size: 3.5". Product colour: Silver, Material: Aluminium. Width: 17.1 mm, Depth: 28.5 mm, Height: 5.9 mm. Dimensions (WxDxH): 17.06 x 28.54 x 5.9 mm, Compatible operating systems: Mac OS 9.2/Mac OS 10.1.5/Mac OS 10.2/Mac OS 10.3/Mac OS 10.4., Minimum system requirements: Desktop/notebook + USB/FireWire.

Storage
Storage drive size *
3.5"
Number of storage drives supported *
1
Ports & interfaces
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Material
The material from which a thing is or can be made e.g. wood, plastic.
Aluminium
Performance
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Power
External power adapter
Yes
Weight & dimensions
Width
The measurement or extent of something from side to side.
17.1 mm
Depth
The distance from the front to the back of something.
28.5 mm
Height
The measurement of the product from head to foot or from base to top.
5.9 mm
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
17.06 x 28.54 x 5.9 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Mac OS 9.2/Mac OS 10.1.5/Mac OS 10.2/Mac OS 10.3/Mac OS 10.4.
Minimum system requirements
Desktop/notebook + USB/FireWire.
Weight (imperial)
0.59 kg (1.3 lbs)
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:57:36
Testseek has collected 2 expert reviews for Macally StorageEnclosure External 3.5" Silver and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
80%
Source Review comments Score
digitaldingus.com
Updated:
2011-10-03 23:57:34
I had the chance to review macallys very popular PHR-250OTG 2.5" external enclosure a few months back, so I decided to take a look at what their 3.5" enclosures were like. macally products are not only for MAC users, but PC users as well. This is why...
0%
schwarztech.us
Updated:
2011-10-03 23:57:36
A few months ago, we tested MacAlly’s PHR-100AF hard drive enclosure. While good, it only worked with FireWire-equipped computers. For those with FireWire 800 or USB 2, and would rather connect to their hard drive that way, or for anyone who wants a...
80%
Customer service details