Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Macally Storage Cabinet - Storage 5.25" Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Macally
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Storage Cabinet - Storage
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PHC-500BC
Category
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Macally: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4481
This statistic is based on the 85104 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83150 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Macally Storage Cabinet - Storage 5.25" Silver :
The short editorial description of Macally Storage Cabinet - Storage 5.25" Silver

Storage Cabinet - Storage Enclosure - 1 x 5.25"
More>>>
Macally Storage Cabinet - Storage 5.25" Silver:
The official marketing text of Macally Storage Cabinet - Storage 5.25" Silver as supplied by the manufacturer

FireWire/USB 2.0 External enclosure

Short summary description Macally Storage Cabinet - Storage 5.25" Silver:
This short summary of the Macally Storage Cabinet - Storage 5.25" Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Macally Storage Cabinet - Storage, 5.25", IDE/ATA, Silver, Aluminium, 22.6 mm, 31.8 mm

Long summary description Macally Storage Cabinet - Storage 5.25" Silver:
This is an auto-generated long summary of Macally Storage Cabinet - Storage 5.25" Silver based on the first three specs of the first five spec groups.

Macally Storage Cabinet - Storage. Storage drive size: 5.25", Supported storage drive interfaces: IDE/ATA. Product colour: Silver, Material: Aluminium. Width: 22.6 mm, Depth: 31.8 mm, Height: 7.54 mm. Dimensions (WxDxH): 22.63 x 31.82 x 7.54 mm, Compatible operating systems: Mac OS 9.2/Mac OS 10.1.5/Mac OS 10.2/Mac OS 10.3/Mac OS 10.4, Minimum system requirements: Desktop/notebook + USB/FireWire

Storage
Storage drive size *
5.25"
Supported storage drive interfaces *
IDE/ATA
Number of storage drives supported *
1
Ports & interfaces
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Material
The material from which a thing is or can be made e.g. wood, plastic.
Aluminium
Performance
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Power
External power adapter
Yes
Weight & dimensions
Width
The measurement or extent of something from side to side.
22.6 mm
Depth
The distance from the front to the back of something.
31.8 mm
Height
The measurement of the product from head to foot or from base to top.
7.54 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
906 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
22.63 x 31.82 x 7.54 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Mac OS 9.2/Mac OS 10.1.5/Mac OS 10.2/Mac OS 10.3/Mac OS 10.4
Minimum system requirements
Desktop/notebook + USB/FireWire
Weight (imperial)
0.907 kg (2 lbs)
Customer service details