Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Macally Outdoor/Indoor Pan Control Color Dome-Camera Kit 500 x 582 pixels

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Macally
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Outdoor/Indoor Pan Control Color Dome-Camera Kit
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PANDOME
Category
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Macally: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8377
This statistic is based on the 85082 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83123 free Open Icecat users.
Info modified on: 01 Jun 2018 20:43:20
The date of the most recent change of this product data-sheet in Icecat.
Long product name Macally Outdoor/Indoor Pan Control Color Dome-Camera Kit 500 x 582 pixels :
The short editorial description of Macally Outdoor/Indoor Pan Control Color Dome-Camera Kit 500 x 582 pixels

Outdoor/Indoor Pan Control Color Dome-Camera Kit
More>>>
Macally Outdoor/Indoor Pan Control Color Dome-Camera Kit 500 x 582 pixels:
The official marketing text of Macally Outdoor/Indoor Pan Control Color Dome-Camera Kit 500 x 582 pixels as supplied by the manufacturer

PanDome Package Includes:
-1 x Dome camera.
-1 x Pan controller.
-Wall-mount bracket.
-Manual.
-12V AC Adapter for camera.
-100ft cable.

Features:
-Weather proof camera, good for both outdoor and indoor.
-Pan control dome camera for wider monitoring coverage up to 180 degree.
-High resolution color CCD dome-camera.
-Auto pan-scan or manual control left/right.
-Manual setting for tilt angle and focus.
-Direct video output to a monitor/TV or Recorder.

Short summary description Macally Outdoor/Indoor Pan Control Color Dome-Camera Kit 500 x 582 pixels:
This short summary of the Macally Outdoor/Indoor Pan Control Color Dome-Camera Kit 500 x 582 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Macally Outdoor/Indoor Pan Control Color Dome-Camera Kit, 0.8 lx, 5°, 180°, 0 - 120°, 1/50 - 1/100000 s, CCD

Long summary description Macally Outdoor/Indoor Pan Control Color Dome-Camera Kit 500 x 582 pixels:
This is an auto-generated long summary of Macally Outdoor/Indoor Pan Control Color Dome-Camera Kit 500 x 582 pixels based on the first three specs of the first five spec groups.

Macally Outdoor/Indoor Pan Control Color Dome-Camera Kit. Minimum illumination: 0.8 lx, Angle of rotation: 5°, Viewing angle, horizontal: 180°. Sensor type: CCD, Optical sensor size: 25.4 / 4 mm (1 / 4"). Maximum resolution: 500 x 582 pixels. Power consumption (typical): 5 W. Weight: 2 kg

Camera
Minimum illumination *
Also known as light sensitivity, this is the smallest amount of light needed for the camera to produce an image of useable quality.
0.8 lx
Angle of rotation
Viewing angle, horizontal
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
180°
Pan range
0 - 120°
Camera shutter speed
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
1/50 - 1/100000 s
Image sensor
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Optical sensor size
Optical sensors are electronic detectors that convert light, or a change in light, into an electronic signal. They are used in many industrial and consumer applications e.g. lamps that turn on automatically in response to darkness. Optical sensors come in many sizes.
25.4 / 4 mm (1 / 4")
Video
Maximum resolution *
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
500 x 582 pixels
Video
Number of TV lines
420
Ports & interfaces
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
5 W
Power over Ethernet (PoE)
The device supports Power over Ethernet (PoE), which is one of several standardized or ad-hoc systems which pass electrical power along with data on Ethernet cabling. This allows a single cable to provide both data connection and electrical power to devices such as wireless access points or IP cameras.
No
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2 kg
Other features
Power requirements
DC12V, 400mA
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
120 x 120 x 115 mm
Customer service details