location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Macally D.I.Y. Mini Wireless Color Camera Kit w/4 cameras 628 x 582 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Macally Check ‘Macally’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D.I.Y. Mini Wireless Color Camera Kit w/4 cameras
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MINI-AIRWATCH4
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘Macally’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Macally: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9841
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jul 2022 15:17:01
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 Year
Long product name Macally D.I.Y. Mini Wireless Color Camera Kit w/4 cameras 628 x 582 pixels :
The long product name of Macally D.I.Y. Mini Wireless Color Camera Kit w/4 cameras 628 x 582 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

D.I.Y. Mini Wireless Color Camera Kit w/4 cameras
More>>>
Short summary description Macally D.I.Y. Mini Wireless Color Camera Kit w/4 cameras 628 x 582 pixels:
This short summary of the Macally D.I.Y. Mini Wireless Color Camera Kit w/4 cameras 628 x 582 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Macally D.I.Y. Mini Wireless Color Camera Kit w/4 cameras, 1.5 lx, 62.75°, 62.75°, CMOS, 25.4 / 3 mm (1 / 3"), 628 x 582 pixels

Long summary description Macally D.I.Y. Mini Wireless Color Camera Kit w/4 cameras 628 x 582 pixels:
This is an auto-generated long summary of Macally D.I.Y. Mini Wireless Color Camera Kit w/4 cameras 628 x 582 pixels based on the first three specs of the first five spec groups.

Macally D.I.Y. Mini Wireless Color Camera Kit w/4 cameras. Minimum illumination: 1.5 lx, Lens viewing angle, horizontal: 62.75°, Lens viewing angle, vertical: 62.75°. Sensor type: CMOS, Optical sensor size: 25.4 / 3 mm (1 / 3"). Maximum resolution: 628 x 582 pixels. Weight: 20 g. Dimensions (WxDxH): 41 x 24 x 24 mm