location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Macally Protective keyliner.

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Macally Check ‘Macally’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Protective keyliner.
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LP-PKLS
Category:
Accessories used with laptops (small computers) such as cases.
Laptop Accessories Check ‘Macally’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Macally: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32641
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Macally Protective keyliner. :
The long product name of Macally Protective keyliner.. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Protective keyliner.
More>>>
Short summary description Macally Protective keyliner.:
This short summary of the Macally Protective keyliner. data-sheet is auto-generated and uses the product title and the first six key specs.

Macally Protective keyliner., 12" iBook & PowreBook, 30.5 cm (12")

Long summary description Macally Protective keyliner.:
This is an auto-generated long summary of Macally Protective keyliner. based on the first three specs of the first five spec groups.

Macally Protective keyliner.. Minimum system requirements: 12" iBook & PowreBook, Size (imperial): 30.5 cm (12")

Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:57:09
Uk has collected 1 expert review for Macally Protective keyliner. but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
laptoplifestyle.net
Updated:
2011-10-03 23:57:09
Macally has come up with one of those products that every laptop users needs. It not only cleans your screen, but it also keeps your laptop keys from touching your laptop screen, possibly scratching it to death in transport. The Macally Keyliner fits 1...
0%