Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Macally JBOXMINI External Battery

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Macally
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
JBOXMINI External Battery
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JBOXMINI
Category
Accessories used with MP3/MP4 players such as earphones.
MP3/MP4 Player Accessories
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Macally: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14630
This statistic is based on the 85066 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83107 free Open Icecat users.
Info modified on: 05 May 2019 22:41:14
The date of the most recent change of this product data-sheet in Icecat.
Long product name Macally JBOXMINI External Battery :
The short editorial description of Macally JBOXMINI External Battery

Compact External Multimedia Player Battery
More>>>
Macally JBOXMINI External Battery:
The official marketing text of Macally JBOXMINI External Battery as supplied by the manufacturer

Macally External Li-ion Battery adds plenty hours of play time to your iPod device(s), as well as prolongs the life of other portable devices wherever you go.
Recommended for : iPod nano 2nd generation, iPod nano 1st generation, iPod 5G, iPod Photo, iPod with color display, iPod 4G, iPod Mini, iPod shuffle 1G, iPod nano 3G, iPod classic, iPod touch, iPhone, Cell phone, PDA and MP3 with USB charging capability or any products that can be charged with USB ports.

Short summary description Macally JBOXMINI External Battery:
This short summary of the Macally JBOXMINI External Battery data-sheet is auto-generated and uses the product title and the first six key specs.

Macally JBOXMINI External Battery , iPod nano 2nd generation, iPod nano 1st generation, iPod 5G, iPod Photo, iPod with color display,..., Black, USB, 50.8 x 63.5 x 12.7 mm, 9.07 kg, 25.4 cm

Long summary description Macally JBOXMINI External Battery:
This is an auto-generated long summary of Macally JBOXMINI External Battery based on the first three specs of the first five spec groups.

Macally JBOXMINI External Battery . Compatibility: iPod nano 2nd generation, iPod nano 1st generation, iPod 5G, iPod Photo, iPod with color display,..., Product colour: Black. Connector(s): USB. Package dimensions (WxDxH): 50.8 x 63.5 x 12.7 mm. Gross weight of outer carton: 9.07 kg, Height (cm) outer carton: 25.4 cm, Length (cm) outer carton: 37 cm

Features
Compatibility *
The other products, software and hardware this product can be used with.
iPod nano 2nd generation, iPod nano 1st generation, iPod 5G, iPod Photo, iPod with color display, iPod 4G, iPod Mini, iPod shuffle 1G, iPod nano 3G, iPod classic, iPod touch, iPhone, Cell phone, PDA and MP3 with USB charging capability or any products that can be charged with USB ports
Product colour
The colour e.g. red, blue, green, black, white.
Black
Ports & interfaces
Connector(s)
USB
Packaging data
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
50.8 x 63.5 x 12.7 mm
EAN/UPC/GTIN (packaging)
701107487564
Outer carton
Gross weight of outer carton
9.07 kg
Height (cm) outer carton
25.4 cm
Length (cm) outer carton
37 cm
Net weight of outer carton
0.9 kg
Quantity outer carton
20 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:56:47
Testseek has collected 1 expert review for Macally JBOXMINI External Battery and the rating is 100 of 100. Click below and use Testseek to find all ratings, product awards and conclusions.
100%
Source Review comments Score
mymac.com
Updated:
2011-10-03 23:56:47
Well, lucky for me, in my carry-on luggage was the JBoxMini from Macally. This is a small ((W) 2" x (L) 2.5" x (H) .5 "), thin black box that contains extra power for your handheld devices. Basically, almost anything that can take a charge from a USB...
100%
Customer service details