Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Macally Portable speakers stereo nano docking speaker Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Macally
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Portable speakers stereo nano
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IP-N111B
Category
A speaker to which a mobile music device such as MP3 player can be directly connected and then used to play the music on the device.
Docking Speakers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Macally: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4907
This statistic is based on the 85104 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83150 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Macally Portable speakers stereo nano docking speaker Black :
The short editorial description of Macally Portable speakers stereo nano docking speaker Black

Portable speakers stereo nano
More>>>
Macally Portable speakers stereo nano docking speaker Black:
The official marketing text of Macally Portable speakers stereo nano docking speaker Black as supplied by the manufacturer

Macally IP-N111 is a portable, battery-operated stereo speakers for your iPod nano 1st generation. Simply plug the iPod nano into IP-N111 sparkers and you can enjoy your music in your bedroom, kitchen, hotel room or anywhere freely. With the long battery life, you'll get more than 10 hours of continuous playback with three AA batteries.

-Ultra-portable, battery powered stereo speakers for your iPod nano.
-Enjoy your iPod nano music without headsets or bulky wired external speakers.
-Share music with friends anywhere, anytime.
-On/Off switch to save battery power while not in use.
-Allows full access to all controls on your iPod.
-Three 'AA' batteries (included) lasts up to 12 hours of continuous use.
-500mW power output per channel for exceptional stereo sound.
-Stands upright.

Short summary description Macally Portable speakers stereo nano docking speaker Black:
This short summary of the Macally Portable speakers stereo nano docking speaker Black data-sheet is auto-generated and uses the product title and the first six key specs.

Macally Portable speakers stereo nano, Black, AA, 12 h, iPod nano 1st generation, 13.7 x 4.5 x 13.7 mm

Long summary description Macally Portable speakers stereo nano docking speaker Black:
This is an auto-generated long summary of Macally Portable speakers stereo nano docking speaker Black based on the first three specs of the first five spec groups.

Macally Portable speakers stereo nano. Product colour: Black. Battery type: AA, Battery life (max): 12 h. Compatible products: iPod nano 1st generation, Dimensions (WxDxH): 13.7 x 4.5 x 13.7 mm

Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Power
Number of batteries supported
The number of batteries that can be used with the product.
3
Power
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
AA
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
12 h
Other features
Compatible products
Other products that can be used with this product.
iPod nano 1st generation
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
13.7 x 4.5 x 13.7 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:57:58
Testseek has collected 6 expert reviews for Macally Portable speakers stereo nano docking speaker Black and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
66%
Source Review comments Score
macnews.com
Updated:
2011-10-03 23:57:53
Well, you can say this about the Macally IP-N111, a cordless iPod nano speaker stand: it’s really small—only 4.2 by 1.4 by 4.2 inches and weighing 3.3 ounces. Considering its size and price (US$39.99), the sound quality isn’t too bad. Bu...
50%
macenstein.com
Updated:
2011-10-03 23:57:54
the IP-N111’s surprisingly good sound quality and small size combine to make it a good choice for nano owners who are looking for a lightweight and compact portable speaker system. The audio quality is very good considering how small it is, and the...
70%
macworld.com
Updated:
2011-10-03 23:57:55
A while back, we reviewed MacAllys PodWave, a diminutive (3.3" long by 1" in diameter) stereo speaker system. Although the PodWaves small size prevented it from producing sound quality anything close to that of the larger portable speaker systems on...
70%
schwarztech.us
Updated:
2011-10-03 23:57:56
As most iPod owners already know, you just can’t stop with the iPod itself. With the plethora of iPod accessories available taking your music listening to new horizons, it’s just too hard to say no. Sure you lack willpower, but maybe you can r...
Good Small size, cheap price, sweet design, decent sound...
Bad Diminished sound quality at higher volume, only battery-powered...
Bottom line MacAlly’s IP-N111 is great for anyone who’s looking for a small, cheap speaker system that matches the chic design of the iPod nano for occasional listening.
80%
the-gadgeteer.com
Updated:
2011-10-03 23:57:57
For those times when you dont care to shove earbuds into your ears, or when you want to share your iPod nano tunes with friends & coworkers, Macallys IP-n111 desktop speaker can come in pretty handy. This rugged (W) 4.2" x (L) 1.4" x (H) 4.2", 3.3 oz...
0%
ilounge.com
Updated:
2011-10-03 23:57:58
We hate when a small but sloppy flaw forces us to rate an accessories lower than it would have scored otherwise. That’s the case with Macally’s new IP-N111 ($40), a pocket-sized, iPod nano-specific circular speaker that’s available in st...
Good A nicely designed nano-complementing, circular speaker that’s small enough to fit in a baggy pants pocket, delivering superior sound quality and volume to smaller tube-like pocket speaker designs. Looks great standing up on a flat surface; power...
Bad Left and right speakers are reversed. Other than that, sound quality is great given size, but not on an absolute scale. Unlike top competing option, can’t run off of wall power.
Bottom line We hate when a small but sloppy flaw forces us to rate an accessories lower than it would have scored otherwise. That’s the case with Macally’s new IP-N111 ($40), a pocket-sized, iPod nano-specific circular speaker that’s available...
60%
Show all
Customer service details